EN
  • EN
  • DE
  • IT

PZU5.1DB2

Part No PZU5.1DB2
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 5.1V 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±2%
Maximum Power Dissipation 250mW
Impedance (Max) (Zzt) 60 Ohm
Current - Reverse Leakage @ Vr 2μA @ 1.5V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 5-TSSOP
Win Source Part Number 062297-PZU5.1DB2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU5.1DB2 CAD Model

Description

The PZU5.1DB2 is a high-performance Zener diode designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This Zener diode is part of NXP's extensive range of voltage regulator diodes, offering a nominal Zener voltage of 5.1 volts, making it ideal for a wide array of applications that require precise voltage regulation.

Key Features

  • Zener Voltage: The device provides a nominal Zener voltage of 5.1V, which is suitable for various electronic circuits that demand stable voltage levels.
  • Power Dissipation: With a total power dissipation of 300 mW, the PZU5.1DB2 is capable of handling moderate power levels, making it suitable for a range of applications.
  • Package: Enclosed in a small, flat lead SOD-323 (SC-76) surface-mounted device (SMD) plastic package, the PZU5.1DB2 is designed for optimal PCB space utilization and easy integration into a variety of electronic assemblies.
  • Low Leakage Current: This Zener diode boasts a low leakage current, ensuring minimal power loss and improved efficiency in operation.
  • High Surge Current Capability: It is capable of withstanding high surge currents, providing reliability and protection against sudden voltage spikes.

Applications

The PZU5.1DB2 is a versatile component that can be used in multiple applications, including:

  • Consumer electronics
  • Telecommunications systems
  • Computer peripherals
  • Industrial controls
  • Power management circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PZU5.1DB2 is manufactured with the highest standards, ensuring that it meets the rigorous requirements of the electronics industry. Its reliability is backed by NXP's extensive testing and quality control processes, guaranteeing performance and stability in a wide range of environments and applications.

For engineers and designers looking for a reliable Zener diode with precise voltage regulation capabilities, the PZU5.1DB2 from NXP is an excellent choice that combines performance, efficiency, and compact form factor.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.1987
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Panjit
Lowest to $1.2901
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 3V 300MW SOT23
Lowest to $0.0250
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess