EN
  • EN
  • DE
  • IT

QT110-ISG

Part No QT110-ISG
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description QTOUCH SENSOR IC / IC SENSOR TOUCH/PROX 1CHAN 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Buttons
Proximity Detection Yes
Number of Inputs Up to 1
LED Driver Channels Up to 1
Resolution 14 b
Supply Voltage - Operating 2.5 V to 5.5 V
Operating Supply Current 26μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SO
Win Source Part Number 1091108-QT110-ISG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name QT110
Introduction Date September 03, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian QT110-ISG CAD Model

Description

Introducing the QT110-ISG Touch Sensor IC from Microchip Technology

Microchip Technology's QT110-ISG is an innovative touch sensor IC that is designed to offer a high level of sensitivity, reliability, and convenience for a wide range of applications. This versatile sensor is capable of detecting touch through a variety of materials such as glass, plastic, and even wood, making it an ideal solution for creating touch interfaces in an array of products.

Key Features:

  • Integrated Signal Processor (ISP): The QT110-ISG comes with a built-in signal processor that ensures smooth and responsive touch detection. It filters out noise and compensates for changes in the environment, ensuring consistent performance.
  • One-Touch Calibration: Calibration is made easy with the one-touch feature. This allows the sensor to quickly adapt to its surroundings and the material it's detecting through, reducing setup time and complexity.
  • Adjustable Sensitivity: Designers can adjust the sensitivity of the QT110-ISG to suit the specific needs of their application, ensuring optimal responsiveness.
  • Power Efficiency: The low power consumption of the QT110-ISG makes it suitable for battery-powered applications, extending the life of the product without sacrificing performance.
  • Robust Design: The sensor is designed to be robust against electrical disturbances and is less susceptible to false triggering, making it reliable in a variety of environments.

Applications:

The QT110-ISG is versatile and can be used in a variety of applications, such as:

  • Consumer electronics (e.g., touch-based remote controls, appliances)
  • Industrial controls
  • Office equipment
  • Automotive interfaces
  • Lighting controls

With its easy integration, the QT110-ISG is perfect for designers looking to add touch functionality to their products without the need for extensive redevelopment. Its ability to work through different materials and in various conditions makes it a flexible choice for innovative touch solutions.

Whether you're developing a new product or upgrading an existing one, the QT110-ISG from Microchip Technology is a reliable and efficient choice for integrating touch sensing capabilities.

You May Also Be Interested in

Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Atmel
Lowest to $2.2834
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7099 $62.8089
25+ $4.6851 $117.1275
39+ $4.5387 $177.0093
53+ $4.3922 $232.7866
69+ $4.2459 $292.9671
92+ $3.8066 $350.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess