EN
  • EN
  • DE

QN9080-001-M17AZ

Part No QN9080-001-M17AZ
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 54LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation FSK
Frequency 2.4GHz ~ 2.4835GHz
Data Rate (Max) 2Mbps
Power - Output 2dBm
Sensitivity -92.7dBm
Memory Size 512kB Flash, 128kB SRAM
Serial Interfaces ADC, GPIO, I²C, SPI, UART, USART, USB
GPIO 32
Voltage - Supply 1.67V ~ 3.6V
Current - Receiving 4mA
Current - Transmitting 3.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 54-LFLGA
Supplier Device Package 54-LFLGA (9.7x6)
Base Product Number QN9080
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1373295-QN9080-001-M17AZ
Ultra Librarian 3D Model Ultra Librarian QN9080-001-M17AZ CAD Model

Description

The QN9080-001-M17AZ is a state-of-the-art Bluetooth Low Energy (BLE) System-on-Chip (SoC) solution from NXP Semiconductors, designed to deliver high performance and low power consumption for a wide range of wireless applications. This powerful SoC is part of the QN series, which is well-regarded for its integration of advanced features and capabilities to support the next generation of IoT devices.

Key Features

  • Energy Efficiency: The QN9080-001-M17AZ is engineered for optimal power management, making it ideal for battery-operated devices where energy conservation is critical. Its low-power design extends the battery life of devices, ensuring long-term reliability and user satisfaction.
  • Bluetooth 5.0 Support: With Bluetooth 5.0 compatibility, this SoC provides enhanced connectivity options, including improved data transfer rates and extended range, enabling robust and efficient wireless communication for connected devices.
  • Integrated ARM Cortex-M4 Processor: At its core, the QN9080-001-M17AZ features a powerful ARM Cortex-M4 processor, which offers a balance of efficiency and performance, capable of handling complex algorithms and processing tasks.
  • Security Features: Recognizing the importance of security in wireless communication, this SoC includes built-in hardware encryption and decryption capabilities to ensure secure data exchange and protect against potential threats.

Applications

The QN9080-001-M17AZ is versatile and can be used in a variety of applications, including but not limited to:

  • Smart wearables and fitness devices
  • Home automation and smart home devices
  • Healthcare and medical monitoring systems
  • Industrial and commercial sensor networks
  • Portable electronics and peripherals

Conclusion

The NXP QN9080-001-M17AZ SoC is a compelling choice for developers and manufacturers seeking a high-performance, low-power solution for their BLE-enabled products. Its advanced features, combined with Bluetooth 5.0 support and a strong emphasis on security, make it an ideal choice for a multitude of IoT applications where efficiency, connectivity, and security are paramount.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess