EN
  • EN
  • DE

QN9083DUKZ

Part No QN9083DUKZ
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 47XFBGA  /  IC RF TxRx + MCU Bluetooth Bluetooth v5.0 32MHz 47-XFBGA, WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation FSK, GFSK
Frequency 32MHz
Data Rate (Max) 16Mbps
Power - Output 2dBm
Sensitivity -95dBm
Memory Size 512kB Flash, 256kB ROM, 128kB SRAM
Serial Interfaces I2C, SPI, UART, USART, USB
Voltage - Supply 1.62V ~ 3.6V
Current - Receiving 5mA
Current - Transmitting 3.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 47-XFBGA, WLCSP
Supplier Device Package 47-WLSCP (3.28x3.2)
Base Product Number QN9083
Other Names 935359365012
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1235850-QN9083DUKZ
Ultra Librarian 3D Model Ultra Librarian QN9083DUKZ CAD Model

Description

The QN9083DUKZ is a state-of-the-art, ultra-low-power, Bluetooth Low Energy (BLE) system-on-chip (SoC) from NXP Semiconductors, designed to cater to the evolving needs of the connected world. Ideal for a wide range of applications, including wearable devices, smart home automation, wireless sensors, and IoT endpoints, the QN9083DUKZ offers a perfect blend of performance, power efficiency, and advanced features.

Key Features

  • Bluetooth 5.0 Compliance: The SoC is fully compliant with the Bluetooth 5.0 standard, ensuring enhanced connectivity options, including long-range mode and improved data transfer speeds.
  • Integrated ARM Cortex-M4 Processor: At the heart of the QN9083DUKZ is a powerful ARM Cortex-M4 processor with a floating-point unit (FPU), delivering efficient computation for complex algorithms and signal processing tasks.
  • Low Power Consumption: Designed with energy efficiency in mind, the QN9083DUKZ features multiple power-saving modes, making it ideal for battery-powered applications where longevity is critical.
  • On-chip Peripherals: The SoC includes a rich set of peripherals such as a dedicated 2.4 GHz transceiver, ADCs, timers, and serial communication interfaces, facilitating a high degree of integration and system cost reduction.
  • Security Features: With advanced security features, including AES-128 encryption, the QN9083DUKZ ensures secure communication, protecting against unauthorized access and data breaches.
  • Flexible Memory Options: It comes equipped with ample memory resources, including Flash and RAM, to support complex applications and over-the-air (OTA) updates.

Applications

The versatility of the QN9083DUKZ allows it to be used across various domains. It is particularly suitable for:

  • Wearable Health and Fitness Trackers
  • Smart Home Devices like Lighting and Thermostats
  • Wireless Sensor Networks
  • Industrial IoT for Asset Tracking and Monitoring
  • Interactive Entertainment Devices

In conclusion, the QN9083DUKZ from NXP is a powerful and flexible SoC solution for developers looking to create innovative, low-power BLE devices with robust security and excellent wireless performance.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9566 $50.8698
8+ $13.9131 $111.3048
12+ $13.4784 $161.7408
16+ $13.0436 $208.6976
20+ $12.6088 $252.1760
27+ $11.3044 $305.2188
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess