EN
  • EN
  • DE

S32K148EVB-Q144

Part No S32K148EVB-Q144
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4F
Utilized IC / Part S32K148
Mounting Type Fixed
Contents Board(s)
Base Product Number S32
Other Names 935343649598
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1284093-S32K148EVB-Q144
Ultra Librarian 3D Model Ultra Librarian S32K148EVB-Q144 CAD Model

Description

The NXP S32K148EVB-Q144 Evaluation Board is a versatile and feature-packed development platform designed to provide a robust hardware environment for engineers to evaluate and develop applications using the NXP S32K148 microcontroller. This evaluation board is an excellent starting point for automotive and industrial applications requiring high-performance processing, real-time behavior, and low power consumption.

Key Features

  • Microcontroller: Equipped with the S32K148 microcontroller, which is part of the S32K1xx MCU family designed for automotive and general embedded control systems. It features an ARM Cortex-R4 core with a clock speed of up to 112 MHz, providing a balanced combination of computing power and energy efficiency.
  • Memory: The MCU includes 2 MB of flash memory and 256 KB of RAM, offering ample space for complex applications and software stacks.
  • Connectivity: A variety of communication interfaces are available, including CAN FD, LIN, and Ethernet, making it suitable for networked applications.
  • On-Board Debugging: The board comes with an integrated OpenSDA debug circuit with a micro-USB interface, simplifying the debugging and programming process without the need for additional hardware.
  • Expansion Options: Arduino UNO-compatible headers provide easy access to a wide range of expansion boards for additional functionality.
  • Power Supply: Flexible power supply options are supported, including a micro-USB port and external power sources.

Development Support

Developers can take advantage of the comprehensive suite of software development tools provided by NXP, including the S32 Design Studio IDE, as well as extensive documentation and sample code. The S32K148EVB-Q144 is also supported by a wide range of third-party development tools and software, ensuring a flexible and user-friendly development experience.

Applications

The S32K148EVB-Q144 is well-suited for a range of applications, particularly in the automotive sector, such as body electronics, sensor fusion, and motor control systems. Its robust feature set also makes it ideal for industrial control, home automation, and IoT devices that require reliable performance and connectivity.

You May Also Be Interested in

Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess