EN
  • EN
  • DE

S32K324NHT1VPBST

Part No S32K324NHT1VPBST
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K324 ARM CORTEX-M7, 160 MHZ, / ARM® Cortex®-M7 Automotive, AEC-Q100, S32K3 Microcontroller IC 32-Bit Dual-Core 160MHz 4MB (4M x 8) FLASH 172-QFP (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, S32K3
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Dual-Core
Speed 160MHz
Connectivity CANbus, Ethernet, FlexIO, I²C, I³C, LIN, QSPI, SAI, SPI, UART/USART
Peripherals DMA, I²S, Serial Audio, WDT
Number of I/O 218
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 172-QFP
Supplier Device Package 172-QFP (16x16)
REACH Status REACH Unaffected
Win Source Part Number 1355892-S32K324NHT1VPBST
Ultra Librarian 3D Model Ultra Librarian S32K324NHT1VPBST CAD Model

Description

The NXP S32K324NHT1VPBST is a state-of-the-art microcontroller tailored for automotive and industrial applications. It is part of the S32K3 series, which is renowned for its robust design, exceptional performance, and extensive integration capabilities.

Key Features:

  • Core: The product is built on an ARM Cortex-M7 core, which operates at speeds of up to 240 MHz, delivering the computational power necessary for complex applications.
  • Memory: It comes equipped with 2MB of flash memory and 512KB of RAM, ensuring ample space for program storage and efficient run-time operations.
  • Connectivity: With multiple communication interfaces including CAN FD, LIN, SPI, and Ethernet, this microcontroller offers versatile connectivity options suitable for various communication protocols.
  • Security: The device features advanced security capabilities, including a Hardware Security Module (HSM), Secure Boot, and Cryptographic Services Engine (CSE) to protect against unauthorized access and ensure data integrity.
  • Analog Features: It also includes a range of analog modules such as a 16-bit Analog-to-Digital Converter (ADC) with calibration for precise measurements, and multiple Digital-to-Analog Converters (DACs).
  • Temperature Range: The microcontroller operates within a temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Packaging: The S32K324NHT1VPBST comes in a 176-pin LQFP package, which is ideal for space-constrained applications.

Applications:

This microcontroller is designed to meet the rigorous demands of automotive applications such as powertrain, body electronics, and sensor interfaces. Additionally, its robust feature set makes it an excellent choice for industrial control systems, factory automation, and IoT devices that require reliable operation under challenging conditions.

Quality and Reliability:

NXP's commitment to quality is evident in the S32K324NHT1VPBST, which is designed to meet the stringent requirements of the automotive industry, including compliance with the AEC-Q100 Grade 1 standard. This ensures high reliability and performance for critical applications.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess