EN
  • EN
  • DE

S87C752-4DB

Part No S87C752-4DB
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description 80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 310780-S87C752-4DB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S87C752-4DB CAD Model

Description

The NXP S87C752-4DB is a versatile and powerful microcontroller that is part of NXP's renowned 8-bit microcontroller product line. Designed for embedded systems requiring a balance between performance and cost-effectiveness, this microcontroller is an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

At the heart of the S87C752-4DB is an 80C51 microcontroller core, which has been a standard in the industry for decades, known for its robust instruction set and ease of use. The device operates at a frequency of up to 16 MHz, providing the computational power needed for complex tasks while maintaining energy efficiency.

This microcontroller comes with 2 KB of on-chip EPROM, which is ideal for storing firmware and application code. It also features 64 bytes of RAM, allowing for efficient data manipulation and storage during operation. The inclusion of a wide range of peripherals, such as timers, serial communication controllers (UART), and I/O ports, enhances its functionality and flexibility in system design.

The S87C752-4DB offers a variety of features that make it a reliable choice for system designers. These include:

  • Power-saving modes - Idle and power-down modes to reduce power consumption and extend battery life in portable applications.
  • Multiple I/O ports - Facilitate the connection of a variety of peripherals and external components.
  • On-chip oscillator - Reduces external component count, saving space and cost on the PCB.
  • Watchdog timer - Ensures system reliability by resetting the microcontroller in the event of a software anomaly.

The S87C752-4DB is available in a 20-pin DIP (Dual In-line Package) or SO (Small Outline) package, providing flexibility in hardware design and making it suitable for both prototyping and mass production. Its robustness, coupled with NXP's commitment to quality, ensures that this microcontroller is a dependable component for any embedded system.

With its combination of performance, integrated features, and cost-effectiveness, the NXP S87C752-4DB microcontroller stands out as a top choice for engineers and designers looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $25.5532
Mitsubishi
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess