EN
  • EN
  • DE
  • IT

S908QY4H0CDWE

Part No S908QY4H0CDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tube
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number S908
Standard Package 47
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264244-S908QY4H0CDWE
Ultra Librarian 3D Model Ultra Librarian S908QY4H0CDWE CAD Model

Description

Introducing the NXP S908QY4H0CDWE Microcontroller

The NXP S908QY4H0CDWE is a robust and versatile microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This high-performance device is part of NXP's S9S08 series, which is renowned for its exceptional reliability and advanced features.

Key Features:

  • Advanced Core: At the heart of the S908QY4H0CDWE is a HCS08 central processing unit (CPU) that runs at a speed of 20 MHz, providing the computational power needed for complex tasks.
  • Memory Capacity: The device comes equipped with a generous 4 KB of flash memory for program storage and 256 bytes of RAM for data processing, ensuring smooth and efficient operation.
  • Robust I/O Options: With multiple general-purpose input/output (GPIO) pins, this microcontroller offers flexibility for interfacing with various peripherals and sensors.
  • Integrated Peripherals: It features a range of built-in peripherals, including an analog-to-digital converter (ADC), a serial communications interface (SCI), and a timer module, which facilitate the implementation of complex functionalities without the need for additional components.
  • Low Power Consumption: Designed for energy efficiency, the S908QY4H0CDWE supports various power-saving modes, making it ideal for battery-powered or energy-conscious applications.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, this microcontroller is built to withstand harsh environmental conditions, ensuring reliability across different climates and situations.
  • Packaging: The device is available in a compact 20-pin SOIC package, allowing for space-saving designs in tight form factors.

Applications:

The NXP S908QY4H0CDWE is perfectly suited for a variety of applications, including:

  • Automotive control systems
  • Industrial automation
  • Smart sensors and actuators
  • Consumer electronics
  • Home automation and security systems

With its combination of performance, integration, and efficiency, the NXP S908QY4H0CDWE microcontroller is a top choice for engineers and designers looking to develop advanced and reliable electronic systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess