EN
  • EN
  • DE

S912XDT512J1MAAR

Part No S912XDT512J1MAAR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 20K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S912
Other Names 935358582528
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264146-S912XDT512J1MAAR
Ultra Librarian 3D Model Ultra Librarian S912XDT512J1MAAR CAD Model

Description

The NXP S912XDT512J1MAAR is a high-performance microcontroller that is part of the S12XD family, designed for automotive and industrial applications that demand robust operation, high efficiency, and versatility. This powerful MCU is built on the HCS12X core, which offers a mix of 16-bit and 32-bit functionality, providing an exceptional balance of processing capability and power consumption.

Key Features

  • Core: The HCS12X core operates at up to 50 MHz frequency, equipped with a 32-bit multiply-accumulate (MAC) unit and an enhanced instruction set for improved computational performance.
  • Memory: It boasts an ample 512 KB of flash memory, ensuring sufficient space for complex applications, and 32 KB of RAM for efficient data processing.
  • Integration: The S912XDT512J1MAAR includes a rich set of integrated peripherals such as multiple serial communication interfaces (SCI, SPI, I2C), an 8-channel 10-bit Analog-to-Digital Converter (ADC), and a 2-channel 12-bit Digital-to-Analog Converter (DAC), enhancing its versatility in various applications.
  • Timers: Advanced timing features include an 8-channel timer module, a 6-channel Pulse Width Modulator (PWM), and a Real-Time Interrupt (RTI) module, providing precision control for real-time tasks.
  • Package: The device is available in an 80-pin QFP package, suitable for space-constrained applications while allowing for ample I/O and connectivity options.
  • Temperature Range: It operates within an extended temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments.

Applications

The S912XDT512J1MAAR is ideal for a wide range of applications, including but not limited to automotive control systems such as engine management and transmission control, industrial control systems, robotics, and complex sensor integration scenarios. Its robust architecture and comprehensive feature set make it a go-to solution for developers looking for a microcontroller that can meet the stringent requirements of advanced, real-time control applications.

Conclusion

With its powerful HCS12X core, rich set of peripherals, and robust design, the NXP S912XDT512J1MAAR microcontroller is engineered to deliver top-notch performance and reliability, making it an excellent choice for engineers and designers in the automotive and industrial sectors.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess