EN
  • EN
  • DE

S912XEP100BVAGR

Part No S912XEP100BVAGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series HCS12X
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 310882-S912XEP100BVAGR
Ultra Librarian 3D Model Ultra Librarian S912XEP100BVAGR CAD Model

Description

The NXP S912XEP100BVAGR is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial applications. This member of the S12XE family of 16-bit microcontrollers is built upon the proven S12X core and is enhanced with NXP's cutting-edge technology to deliver exceptional performance, reliability, and a wide range of features.

Key Features

  • Powerful 16-bit S12X CPU Core: The S912XEP100BVAGR operates at a frequency of up to 50MHz, providing robust processing capabilities for complex applications.
  • Advanced Memory Architecture: It comes equipped with 1MB of flash memory and 64KB of RAM, ensuring ample space for program storage and efficient data management.
  • Integrated Peripherals: A variety of on-chip peripherals are included, such as multiple serial communication interfaces (SCI, SPI, I2C), 8-channel 12-bit analog-to-digital converters (ADCs), and a 6-channel timer module for PWM generation and capture.
  • Enhanced System Protection: The device features error correction code (ECC) on the flash memory, a memory protection unit (MPU), and a watchdog timer to enhance system integrity and reliability.
  • Wide Operating Voltage Range: With an operating voltage range of 2.7V to 5.5V, the microcontroller is versatile for various power supply conditions.
  • Temperature Range: The device is operational over an extended temperature range from -40°C to 125°C, suitable for harsh environments.

Applications

The S912XEP100BVAGR is ideal for a wide range of applications, including:

  • Automotive control systems such as engine management, transmission control, and body electronics.
  • Industrial control systems, including robotics, process control, and automation.
  • Consumer electronics that require reliable performance and high precision, like smart appliances.

Package and Quality

The microcontroller is available in a 112-lead LQFP package, ensuring a compact footprint for space-constrained applications. It also complies with the AEC-Q100 standard for automotive electronic components, reflecting its high quality and reliability standards.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess