EN
  • EN
  • DE

S912XEP768J5MAG

Part No S912XEP768J5MAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 48K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
Other Names 935317899557
Standard Package 300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264129-S912XEP768J5MAG
Ultra Librarian 3D Model Ultra Librarian S912XEP768J5MAG CAD Model

Description

NXP S912XEP768J5MAG Microcontroller

The NXP S912XEP768J5MAG microcontroller is a high-performance automotive-grade component designed to meet the rigorous demands of modern vehicle electronics. This powerful microcontroller is part of the S12XE family of 16-bit MCUs, which are renowned for their exceptional reliability, efficiency, and feature-rich capabilities. The S912XEP768J5MAG is an ideal choice for advanced automotive applications, including powertrain, chassis, and safety systems.

Key Features:

  • Core: The microcontroller is built around the HCS12X core, which operates at a frequency of up to 80 MHz. This core is designed with an enhanced instruction set and provides backward compatibility with the HCS12 instruction set.
  • Memory: It boasts a substantial memory capacity, including 768 KB of flash memory for program storage and 32 KB of RAM for efficient data handling.
  • Advanced Timer: An integrated Enhanced Capture Timer (ECT) supports complex timing and PWM operations, crucial for precise control tasks in automotive systems.
  • Networking: The S912XEP768J5MAG supports multiple networking protocols, including CAN, LIN, and SPI, facilitating communication with other components within the vehicle's network.
  • Analog to Digital Converter (ADC): A 12-bit ADC with multiple channels enables accurate conversion of analog signals to digital, essential for sensor data processing.
  • Temperature Range: This MCU operates reliably across a wide temperature range, from -40°C to +125°C, ensuring performance under extreme automotive conditions.
  • Packaging: The device comes in a 112-pin LQFP package, which is suitable for space-constrained applications while providing ample I/O options for complex designs.

With its robust architecture and comprehensive suite of peripherals, the NXP S912XEP768J5MAG microcontroller is engineered to deliver top-notch performance and durability. Whether it's for engine control units, transmission control modules, or other critical automotive functions, this MCU stands out as a reliable cornerstone for any high-end automotive electronic system.

Manufacturers and developers looking for a microcontroller with a proven track record in the automotive industry will find the S912XEP768J5MAG to be a versatile and powerful solution that can drive their products to new levels of innovation and efficiency.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess