EN
  • EN
  • DE

S912XEP768W1MAL

Part No S912XEP768W1MAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 768KB FLASH 112LQFP / HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 768KB (768K x 8) FLASH 112-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S912
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935318067557,S912XEP768W1MAL-ND,568-14916
Standard Package 300
Win Source Part Number 1316779-S912XEP768W1MAL
Ultra Librarian 3D Model Ultra Librarian S912XEP768W1MAL CAD Model

Description

The NXP S912XEP768W1MAL microcontroller is a high-performance device designed for automotive and industrial applications requiring sophisticated control and connectivity features. This powerful microcontroller is part of the S12XE family, renowned for its reliability and state-of-the-art capabilities tailored for complex embedded systems.

Key Features:

  • Advanced Core: At the heart of the S912XEP768W1MAL lies the 16-bit S12X CPU, operating at up to 50 MHz, which provides a perfect balance between processing power and energy efficiency.
  • Memory Capacity: It boasts an ample 768 KB of flash memory for robust application storage, alongside 32 KB of RAM for efficient data handling and 2 KB of EEPROM for non-volatile storage of critical data.
  • Enhanced Timing System: The device features a comprehensive set of timing systems, including an 8-channel timer module, 8-channel PWM, and a 2-channel Quadrature Encoder Interface, making it ideal for motor control applications.
  • Multiple Communication Interfaces: With two MSCAN modules, two SPI modules, and an I2C interface, this microcontroller offers flexible communication options for complex systems requiring multiple peripherals.
  • Robust I/O Capabilities: The S912XEP768W1MAL is equipped with up to 59 general-purpose I/O pins, providing ample connectivity for sensors, actuators, and other external devices.
  • Integrated Analog Peripherals: It includes an analog-to-digital converter (ADC) with 12-bit resolution and up to 16 channels, ensuring precise analog signal measurement.
  • Operating Voltage Range: The microcontroller operates over a wide voltage range of 2.7V to 5.5V, accommodating various power supply configurations.

Designed with a focus on functional safety, the S912XEP768W1MAL includes features that help to meet the stringent requirements of the automotive industry's safety standards. It also offers a low-power mode for energy-sensitive applications. With its comprehensive suite of peripherals and high-speed processing capabilities, the NXP S912XEP768W1MAL microcontroller is an excellent choice for designers looking to develop advanced and reliable automotive and industrial systems.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess