EN
  • EN
  • DE

S912XEQ384BVAAR

Part No S912XEQ384BVAAR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 24K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S912
Other Names 935323731528
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264152-S912XEQ384BVAAR
Ultra Librarian 3D Model Ultra Librarian S912XEQ384BVAAR CAD Model

Description

The NXP S912XEQ384BVAAR is a high-performance microcontroller designed for automotive and industrial applications requiring sophisticated control and robust operation. This microcontroller is part of the S12XE family of 16-bit MCUs, which are renowned for their integration, efficiency, and scalability. The S912XEQ384BVAAR specifically offers a blend of connectivity, memory, and processing capabilities that make it suitable for a wide range of demanding tasks.

Key Features:

  • Advanced CPU: At the heart of the S912XEQ384BVAAR is a 16-bit HCS12X CPU that operates at up to 50 MHz, delivering the computational power necessary for complex algorithms and control systems.
  • Memory: It comes equipped with 384 KB of flash memory for robust program storage and 32 KB of RAM for efficient data handling, ensuring smooth operation even in multitasking environments.
  • Rich Peripherals: The microcontroller boasts a range of peripherals, including multiple serial communication interfaces (SCI, SPI, I2C), 8-channel 10-bit A/D converters, and a comprehensive set of timers and counters to support a variety of applications.
  • Enhanced Safety Features: Safety is a paramount concern in automotive and industrial applications, and the S912XEQ384BVAAR addresses this with features like a Memory Protection Unit (MPU), Error Correction Code (ECC) on the flash memory, and a watchdog timer to monitor system integrity.
  • Networking Capabilities: With an integrated CAN module, this microcontroller facilitates networking and communication in systems requiring vehicle bus standards or industrial automation protocols.
  • Low Power Consumption: Despite its robust feature set, the S912XEQ384BVAAR is designed for low power consumption, making it suitable for applications where energy efficiency is critical.

Applications:

The versatility of the S912XEQ384BVAAR makes it ideal for a wide array of applications, particularly in the automotive sector for powertrain, body control, and safety systems. It is also well-suited for industrial control systems, home automation, robotics, and other applications where reliable performance under harsh conditions is required.

Package and Quality:

This microcontroller is available in a 112-pin LQFP package, providing a compact footprint while allowing for sufficient I/O and connectivity options. NXP's commitment to quality ensures that the S912XEQ384BVAAR meets the stringent requirements of the automotive and industrial markets, offering a reliable solution for engineers and designers.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess