EN
  • EN
  • DE

S912XEQ384BVALR

Part No S912XEQ384BVALR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 24K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S912
Other Names 935311269528
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264153-S912XEQ384BVALR
Ultra Librarian 3D Model Ultra Librarian S912XEQ384BVALR CAD Model

Description

The NXP S912XEQ384BVALR is a high-performance microcontroller designed to cater to a wide range of automotive and industrial applications. This powerful MCU is part of the NXP S12XE family of 16-bit microcontrollers, which are renowned for their robust design, exceptional processing power, and advanced features.

Key Features

  • Core: The S912XEQ384BVALR is built around the HCS12X core, which operates at a frequency of up to 50MHz. The HCS12X core is an enhanced version of the HCS12 core, providing improved performance and greater efficiency.
  • Memory: It comes with 384KB of flash memory, which allows for ample storage of application code and data. Additionally, the device includes 32KB of RAM for efficient data handling and processing.
  • Advanced Interrupt Handling: With its enhanced interrupt controller, the microcontroller ensures timely and efficient response to hardware events, which is critical for real-time applications.
  • Rich Peripheral Set: The S912XEQ384BVALR includes a variety of peripherals such as multiple serial communication interfaces (SCI), Serial Peripheral Interface (SPI), and an 8-channel 12-bit Analog-to-Digital Converter (ADC) to meet diverse application requirements.
  • Digital Signal Processing: The MCU integrates a Digital Signal Processor (DSP) for complex computations, which is ideal for applications requiring fast and accurate control algorithms.
  • Package: Encased in a 112-lead LQFP (Low Profile Quad Flat Package), the S912XEQ384BVALR offers a compact footprint suitable for space-constrained environments.

Applications

The versatility of the S912XEQ384BVALR makes it suitable for a wide array of applications, particularly in the automotive sector, where it can be used in engine control units, transmission control modules, body control modules, and advanced driver-assistance systems (ADAS). In the industrial space, it can be applied to motor control, process control, and automation systems.

Quality and Reliability

NXP is committed to delivering products of the highest quality and reliability. The S912XEQ384BVALR is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and long-term durability. It is also backed by NXP's comprehensive support and documentation, ensuring a smooth development process for engineers and designers.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess