EN
  • EN
  • DE

S912XEQ384F1VAGR

Part No S912XEQ384F1VAGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 24K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
Other Names 935321871528
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264156-S912XEQ384F1VAGR
Ultra Librarian 3D Model Ultra Librarian S912XEQ384F1VAGR CAD Model

Description

NXP S912XEQ384F1VAGR Microcontroller

The NXP S912XEQ384F1VAGR is a high-performance microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This robust MCU is part of the S12XE family of 16-bit microcontrollers that combine the ease of use of an 8-bit MCU with the performance of a 32-bit processor, making it an ideal choice for a wide range of complex and real-time applications.

Key Features

  • Advanced CPU: At the heart of the S912XEQ384F1VAGR is the HCS12X CPU, which operates at a frequency of up to 50MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory Capacity: The MCU comes equipped with 384 KB of flash memory, ensuring ample space for application code and data storage, along with 32 KB of RAM for efficient data manipulation and processing.
  • Rich Peripheral Set: An extensive set of peripherals supports a variety of functionalities. These include multiple serial communication interfaces, such as SCI, SPI, and I2C modules, as well as CAN modules for robust vehicle network connectivity.
  • Enhanced Timer Systems: The device features a comprehensive set of timers, including 8-channel and 16-channel timer modules, offering precise control for real-time events and PWM generation for motor control applications.
  • Analog-to-Digital Converter: The integrated 12-bit ADC allows for accurate analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.
  • Robust Design: Designed with reliability in mind, the S912XEQ384F1VAGR operates within an extended temperature range and includes features like low-voltage detection and a watchdog timer to ensure stable operation in harsh environments.
  • Development Support: NXP offers a comprehensive suite of development tools, including software libraries, development boards, and a robust integrated development environment (IDE) to accelerate the design and prototyping process.

Applications

The S912XEQ384F1VAGR is well-suited for a variety of applications, particularly in the automotive sector, such as engine control units, transmission control, body electronics, and safety systems. It is also versatile enough for industrial control systems, home automation, and any application that requires a high level of integration, real-time performance, and reliability.

Overall, the S912XEQ384F1VAGR microcontroller from NXP stands out for its exceptional performance, extensive memory capacity, and a wide range of peripherals, making it a go-to choice for engineers and developers working on advanced embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess