EN
  • EN
  • DE

HMC630LP3ETR

Part No HMC630LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description RF MODULATOR 700MHZ-1GHZ 16VFQFN  /  RF Modulator IC 700MHz ~ 1GHz 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Modulators
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Function Vector Modulator, Mixer
RF Frequency 700MHz ~ 1GHz
P1dB 17dBm
Noise Floor -162dBm/Hz
Current - Supply 92 mA
Voltage - Supply 8V
Package / Case 16-VFQFN Exposed Pad
Base Product Number HMC630
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1063221-HMC630LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC630LP3ETR CAD Model

Description

The HMC630LP3ETR is a high-performance, silicon-based monolithic fractional-N Phase-Locked Loop (PLL) with an integrated Voltage-Controlled Oscillator (VCO) from Analog Devices Inc., a leader in high-performance analog technology. This device is engineered to deliver precise frequency control and signal conditioning for a wide variety of applications, including wireless communications, test and measurement equipment, and aerospace systems.

Key Features:

  • High Frequency Range: The VCO frequency range is designed to support a broad spectrum of applications, enabling users to achieve optimal performance in their specific use case.
  • Low Phase Noise: Engineered for applications that require a clean signal, the HMC630LP3ETR boasts low phase noise performance, ensuring signal integrity and reducing the likelihood of errors in communication systems.
  • Integrated Phase Detector and Charge Pump: These features simplify design by reducing the number of external components required, which can save space and cost on the system board.
  • Programmable Dividers: With its programmable dividers, the HMC630LP3ETR offers flexibility in frequency planning, allowing for a wide range of output frequencies to be generated from a single reference clock.
  • Compact Package: Housed in a compact 3x3 mm QFN package, this device is ideal for space-constrained applications where board real estate is at a premium.

Applications:

  • Wireless Infrastructure (e.g., base stations, backhaul networks)
  • Test and Measurement Equipment
  • Point-to-Point Microwave Links
  • Satellite Communication Systems
  • Military and Aerospace Electronics

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC630LP3ETR is no exception. It is manufactured using a robust silicon process, ensuring consistent performance and durability across a wide range of environmental conditions. Additionally, the device is available in a RoHS-compliant package, making it suitable for use in environmentally sensitive applications.

Ordering Information:

The HMC630LP3ETR is available for order in tape and reel format, facilitating seamless integration into automated manufacturing processes. For detailed specifications, application support, and ordering information, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Texas Instruments
IC QUADRATURE MODULATOR 16-VQFN / Quadrature Mod 16-Pin VQFN EP T/R
Lowest to $17.5986
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $879.6993
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Texas Instruments
0.14 GHz to 1.5 GHz QUADRATURE MODULATOR | RF MODULATOR 140MHZ-1.5GHZ 16QFN
Lowest to $13.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9630 $65.9260
4+ $27.0466 $108.1864
6+ $26.2014 $157.2084
8+ $25.3562 $202.8496
11+ $24.5110 $269.6210
14+ $21.9754 $307.6556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 643 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess