EN
  • EN
  • DE

S912ZVC19AMLF

Part No S912ZVC19AMLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001100-S912ZVC19AMLF
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series S12 MagniV
Package Tray
Product Status Active
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I²C, SCI, SPI
Ultra Librarian 3D Model Ultra Librarian S912ZVC19AMLF CAD Model

Description

The NXP S912ZVC19AMLF is a high-performance microcontroller designed for automotive and industrial applications that require robust operation and a wide range of features. This microcontroller is part of NXP's 16-bit S12 MagniV mixed-signal microcontroller family, which integrates a microcontroller with the analog functionality of high-voltage, non-volatile memory, and digital logic on a single chip.

Key Features

  • Core: The device features a 16-bit S12 CPU core, which operates at a maximum frequency of 32 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes with 128 KB of flash memory, 8 KB of RAM, and 4 KB of EEPROM, offering ample storage for complex applications and the ability to retain data without power.
  • Input/Output: The S912ZVC19AMLF provides a wide range of I/O options including digital communication interfaces such as SCI, SPI, and I2C, along with multiple channels of 16-bit timers, making it suitable for a variety of control tasks.
  • Analog Features: The microcontroller includes an integrated 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals.
  • Package: Encased in a 64-pin LQFP (Low-Profile Quad Flat Package), the S912ZVC19AMLF is designed for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Voltage Range: The device supports a supply voltage range of 2.7V to 5.5V, catering to a variety of power supply requirements.
  • Safety Features: The microcontroller includes a range of safety features such as a watchdog timer and low-voltage detection, which are critical for automotive and industrial safety-critical systems.

Applications

The NXP S912ZVC19AMLF is ideal for a broad range of applications, particularly in the automotive sector, including body control modules, gateway modules, and smart actuators. Its robust design and comprehensive feature set also make it suitable for industrial control systems, smart sensors, and other applications that require a high level of integration and reliability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess