EN
  • EN
  • DE

S912ZVC64F0MLFR

Part No S912ZVC64F0MLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 28
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 10x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2156-S912ZVC64F0MLFR,NXPNXPS912ZVC64F0MLFR,935316231528
Standard Package 2,000
Win Source Part Number 1011958-S912ZVC64F0MLFR
Ultra Librarian 3D Model Ultra Librarian S912ZVC64F0MLFR CAD Model

Description

Introducing the NXP S912ZVC64F0MLFR Microcontroller

The NXP S912ZVC64F0MLFR is a cutting-edge microcontroller that integrates advanced features and robust performance into a compact package. Designed to cater to the demanding requirements of automotive and industrial applications, this microcontroller is part of the S12 MagniV portfolio, which is renowned for its exceptional integration by combining a microcontroller with the physical layer of communication on a single chip.

Key Features:

  • High-Performance Microcontroller: At the heart of the S912ZVC64F0MLFR is a 16-bit S12 core that operates at up to 25 MHz. This core provides the computational power necessary for complex control tasks and supports a wide range of automotive applications.
  • Integrated LIN Physical Layer: The device features an integrated LIN (Local Interconnect Network) physical layer, which simplifies design and reduces system costs. This integration is ideal for in-vehicle networking applications where space and cost are at a premium.
  • Memory Capacity: It comes equipped with 64 KB of on-chip flash memory, which is ample for storing application code, and 4 KB of RAM for runtime data processing.
  • Advanced Timer Systems: The microcontroller includes multiple timer systems such as a 16-channel, 16-bit timer, and an 8-channel periodic interrupt timer. These provide flexible timing solutions for a variety of complex timing requirements.
  • Robust I/O Capabilities: With 59 general-purpose I/O pins, this microcontroller offers versatile interfacing options with external devices, sensors, and actuators.
  • Analog Features: The S912ZVC64F0MLFR boasts two analog-to-digital converters (ADCs) with 10-bit resolution, enhancing its ability to process analog signals.
  • Enhanced Safety Features: Safety is a critical concern in automotive applications, and the S912ZVC64F0MLFR includes features such as a watchdog timer and low-voltage detection to ensure reliable operation.

Applications:

The versatility of the NXP S912ZVC64F0MLFR makes it suitable for a broad range of applications, particularly in the automotive sector. It is ideal for body control modules, window lift and sunroof controls, wiper and HVAC systems, and small engine control. Additionally, its robust design and feature set make it an excellent choice for industrial control systems and smart sensors.

With its combination of performance, integration, and safety features, the NXP S912ZVC64F0MLFR microcontroller stands out as a smart choice for developers looking to optimize their system designs while maintaining high standards of reliability and efficiency.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess