EN
  • EN
  • DE

S912ZVC96F0MKHR

Part No S912ZVC96F0MKHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 64LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 42
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 16x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP (10x10)
Base Product Number S912
Other Names 935324998528
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263769-S912ZVC96F0MKHR
Ultra Librarian 3D Model Ultra Librarian S912ZVC96F0MKHR CAD Model

Description

The NXP S912ZVC96F0MKHR microcontroller is a highly integrated and efficient solution designed for automotive and industrial applications. This powerful microcontroller is part of the S12 MagniV family, which is well-known for its robust design that combines a microcontroller with the necessary analog, digital, and communication functions in a single die.

Key Features

  • Core: The S912ZVC96F0MKHR is built around the S12 core, which operates at up to 16 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes with 96 KB of flash memory and 8 KB of RAM, ensuring sufficient space for complex applications and data storage.
  • Timers: Multiple timing systems, including a Real-Time Interrupt timer and a Periodic Interrupt Timer, offer precise timing and scheduling capabilities.
  • Analog-to-Digital Converter (ADC): The onboard 10-bit ADC with multiple channels enables accurate conversion of analog signals to digital, facilitating sensor integration and data acquisition.
  • Communication Interfaces: Equipped with a range of communication options such as CAN, LIN, and SPI, this microcontroller allows for versatile connectivity with other components in a system.
  • Package: The device is available in an 80-pin QFP package, providing a compact footprint while allowing for sufficient I/O ports for peripheral connections.
  • Temperature Range: It operates within an extended temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.

Applications

The NXP S912ZVC96F0MKHR is ideal for a wide range of applications that require a robust microcontroller with integrated analog and communication functions. It is particularly well-suited for:

  • Automotive control units
  • Body electronics
  • Industrial control systems
  • Motor control circuits
  • Sensor interfacing and data processing

With its combination of performance, memory, and versatile peripherals, the NXP S912ZVC96F0MKHR microcontroller is a reliable choice for engineers looking to develop sophisticated and durable systems in automotive and industrial environments.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess