EN
  • EN
  • DE

S912ZVC96F0MLF

Part No S912ZVC96F0MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S12Z series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 28
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 3.5V ~ 40V
Data Converters A/D 10x10b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893308-S912ZVC96F0MLF
Ultra Librarian 3D Model Ultra Librarian S912ZVC96F0MLF CAD Model

Description

The NXP S912ZVC96F0MLF is a high-performance microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This microcontroller is part of the S12 MagniV product line, which integrates a sophisticated MCU with a smart mixed-signal capability on a single die, providing a cost-effective solution with exceptional quality and reliability.

Key Features

  • Core: The device features a 16-bit S12 core, capable of reaching up to 25 MHz clock speed, which provides a perfect balance between processing power and energy efficiency.
  • Memory: It comes with 96 KB of flash memory and 4 KB of RAM, allowing for ample space for complex program logic and data storage.
  • Timers: Multiple timing systems including an 8-channel timer, real-time interrupt timer, and a 2-channel periodic interrupt timer, which offer precise control over timing-sensitive tasks.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC enables accurate conversion of analog signals to digital, essential for sensor data processing and control applications.
  • Communication Interfaces: The S912ZVC96F0MLF is equipped with a range of communication interfaces such as CAN, LIN, and SPI, which facilitate easy data exchange and connectivity with other components in a system.
  • Package: The microcontroller is available in a 64-pin LQFP package, which is ideal for space-constrained applications.

Applications

Thanks to its robust design and versatile features, the S912ZVC96F0MLF is well-suited for a variety of applications, particularly in the automotive sector where it can be used for body control modules, gateways, sensor nodes, and actuator control. Additionally, its capabilities make it a great choice for industrial control systems, home automation, and other embedded systems that require a reliable microcontroller with mixed-signal functionality.

Quality and Environmental Compliance

NXP is committed to delivering products that not only meet but exceed quality and environmental standards. The S912ZVC96F0MLF microcontroller is produced in compliance with the AEC-Q100 Grade 1 standard, ensuring its suitability for automotive applications. Furthermore, it is designed with consideration for environmental regulations, aiming to minimize the ecological footprint of electronic components.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3331 $51.9993
8+ $14.2221 $113.7768
11+ $13.7776 $151.5536
16+ $13.3332 $213.3312
20+ $12.8887 $257.7740
26+ $11.5554 $300.4404
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess