EN
  • EN
  • DE

S912ZVCA96F0VLF

Part No S912ZVCA96F0VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12Z series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S12 MagniV
Package Bulk
Core Processor HCS12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 28
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 3.5V ~ 40V
Data Converters A/D 10x12b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893310-S912ZVCA96F0VLF
Ultra Librarian 3D Model Ultra Librarian S912ZVCA96F0VLF CAD Model

Description

Product Overview: NXP S912ZVCA96F0VLF Microcontroller

The NXP S912ZVCA96F0VLF is a high-performance microcontroller designed for automotive and industrial applications. This microcontroller is part of the 16-bit S12 MagniV family, which integrates a sophisticated MCU with smart analog features, providing a single-chip solution that is ideal for complex control tasks.

At the core of the S912ZVCA96F0VLF is a 16-bit S12 CPU, which operates at a frequency of up to 50 MHz. This is complemented by 96KB of flash memory, allowing for ample program storage, and 8KB of RAM for efficient data processing. The device also includes 4KB of EEPROM, which provides reliable non-volatile storage for critical data that must be preserved across power cycles.

One of the standout features of the S912ZVCA96F0VLF is its robust set of on-chip peripherals. These include multiple communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and CAN (Controller Area Network) modules, making the microcontroller well-suited for networking tasks within a vehicle or industrial system.

The microcontroller also boasts a range of analog modules, including a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise measurement of analog signals. This is particularly useful for sensor interfacing and real-time data acquisition. The inclusion of an Integrated Voltage Regulator (IVR) simplifies power supply design, reducing the need for external components.

For safety-critical applications, the S912ZVCA96F0VLF includes features to enhance system reliability. It has a watchdog timer to monitor system integrity, along with fault collection and control logic. The device is designed to meet stringent automotive temperature range requirements, operating between -40°C to +125°C.

The S912ZVCA96F0VLF is available in a compact 64-pin LQFP package, making it suitable for space-constrained applications. With its comprehensive feature set and integration, this microcontroller is an excellent choice for advanced automotive systems, including body control modules, sensor nodes, and actuator controls, as well as various industrial automation tasks.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess