EN
  • EN
  • DE

S912ZVL12F0CLCR

Part No S912ZVL12F0CLCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 32LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S912
Other Names 935368931528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263771-S912ZVL12F0CLCR
Ultra Librarian 3D Model Ultra Librarian S912ZVL12F0CLCR CAD Model

Description

The NXP S912ZVL12F0CLCR is a highly integrated microcontroller designed for automotive and industrial applications requiring a robust and efficient control solution. This microcontroller is part of the S12 MagniV family, which is renowned for its exceptional integration of mixed-signal capabilities with a 16-bit microcontroller architecture.

Key Features

  • Core: The device features a 16-bit S12 core, which operates at up to 25 MHz clock speed, providing a balanced combination of processing power and energy efficiency.
  • Memory: It comes equipped with 12 KB of flash memory, ensuring ample space for application code, and 512 bytes of RAM for efficient data handling.
  • Integrated Analog Features: The microcontroller includes an array of analog features such as an analog-to-digital converter (ADC), which enables precise measurement of analog signals.
  • Timers: Multiple timers, including a Real-Time Interrupt timer and a Pulse Width Modulator (PWM), provide versatile timing and control options for a broad range of applications.
  • Communication Interfaces: It supports various communication protocols, including CAN, LIN, and SPI, allowing for easy integration into automotive networks and industrial control systems.
  • Package: The S912ZVL12F0CLCR is available in a 48-pin LQFP package, which is suitable for space-constrained applications.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for harsh environments.
  • Automotive-Qualified: This microcontroller is AEC-Q100 qualified, ensuring high reliability and performance standards required for automotive applications.

Applications

The S912ZVL12F0CLCR is ideal for a variety of applications, including but not limited to:

  • Automotive control systems such as body control modules and sensor nodes
  • Industrial control systems
  • Motor control circuits
  • Smart actuators
  • Embedded systems requiring a high degree of integration and analog functionality

With its robust feature set and high level of integration, the NXP S912ZVL12F0CLCR microcontroller is an excellent choice for engineers looking to develop sophisticated control systems in automotive and industrial environments.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess