EN
  • EN
  • DE

S912ZVL96AVLF

Part No S912ZVL96AVLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S12Z CPU, 96K FLASH / S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Product Status Active
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 5.5V ~ 18V
Data Converters A/D 10x10b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
REACH Status REACH Unaffected
Win Source Part Number 1356754-S912ZVL96AVLF
Ultra Librarian 3D Model Ultra Librarian S912ZVL96AVLF CAD Model

Description

The NXP S912ZVL96AVLF is a highly integrated microcontroller that is part of NXP's 16-bit S12ZVL MagniV mixed-signal microcontroller family. Designed for automotive and industrial applications, this microcontroller combines a rich set of features with the robustness needed to perform in harsh environments.

Key Features

  • Advanced MCU Core: The S912ZVL96AVLF is built around the S12Z core, which operates at up to 50 MHz. This core is optimized for low power consumption and high-performance operation, making it ideal for a wide range of applications.
  • Memory: It comes with 96 KB of flash memory, which provides ample space for complex software applications. Additionally, it has 4 KB of RAM for efficient data processing.
  • Integrated Analog Features: The device includes an array of analog components such as a 12-bit analog-to-digital converter (ADC), which offers precise measurement capabilities for sensor data.
  • Communication Interfaces: For communication, it is equipped with multiple interfaces including LIN and SCI (UART) modules, allowing for easy integration into automotive communication networks.
  • Timers: It also features a range of timers including an 8-channel timer module, which can be used for PWM generation or time-based control tasks.
  • Package: The microcontroller is available in a 64-pin LQFP package, which ensures a compact footprint while providing enough pins for interfacing with other components.
  • Operating Temperature: The S912ZVL96AVLF is designed to operate over a wide temperature range, which is critical for automotive and industrial environments.
  • Voltage Range: It supports a voltage range of 2.7V to 5.5V, ensuring flexibility in power supply design.

Applications

The versatility of the S912ZVL96AVLF makes it suitable for a range of applications, particularly in the automotive sector, including body control modules, door modules, seat controllers, and small engine control. Its robust design also lends itself well to industrial applications such as factory automation, sensor nodes, and motor control systems.

Overall, the NXP S912ZVL96AVLF microcontroller is a powerful and reliable choice for designers looking to create sophisticated systems that require a blend of analog and digital functionalities along with a high level of integration.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5289 $58.7601
22+ $5.3571 $117.8562
34+ $5.1896 $176.4464
46+ $5.0223 $231.0258
60+ $4.8549 $291.2940
80+ $4.3527 $348.2160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess