EN
  • EN
  • DE

S912ZVLA12F0CLFR

Part No S912ZVLA12F0CLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S12Z CPU, 128K FLASH / S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel
Product Status Active
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 5.5V ~ 18V
Data Converters A/D 10x10b, 10x12b; D/A 1x8b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
REACH Status REACH Unaffected
Win Source Part Number 1352420-S912ZVLA12F0CLFR
Ultra Librarian 3D Model Ultra Librarian S912ZVLA12F0CLFR CAD Model

Description

The NXP S912ZVLA12F0CLFR is a highly integrated microcontroller (MCU) designed for automotive and industrial applications requiring sophisticated control and connectivity features. As part of the 16-bit S12 MagniV family, this MCU combines the ease of use of an S12 core with the high level of integration and front-line performance needed in today's demanding applications.

Key Features:

  • Core: The S912ZVLA12F0CLFR features a 16-bit S12 core that operates at up to 50 MHz, providing a perfect balance between processing power and energy efficiency. This makes it suitable for applications requiring complex computations and precise control.
  • Memory: Equipped with 128 KB of flash memory and 8 KB of RAM, this MCU provides ample space for application code and data storage, ensuring smooth and reliable operation even in complex tasks.
  • Integrated Analog Module: It includes an analog module with a 12-bit Analog-to-Digital Converter (ADC) that offers accurate measurement capabilities, which is crucial for sensor-based applications.
  • Timers and Communication Interfaces: This MCU comes with a variety of timers and communication interfaces, including CAN, LIN, and SCI, allowing for versatile connectivity options with other components in a system.
  • Package: The S912ZVLA12F0CLFR is available in a 64-pin LQFP package, which is designed for space-constrained applications while still providing enough I/O pins for complex tasks.

Applications:

The robust feature set of the S912ZVLA12F0CLFR makes it ideal for a wide range of applications, particularly within the automotive industry. It is well-suited for body electronics, such as power window and mirror control, as well as for engine management systems, transmission control units, and advanced driver assistance systems (ADAS). Additionally, its capabilities extend to industrial control systems, where precision and reliability are paramount.

Quality and Reliability:

As with all NXP products, the S912ZVLA12F0CLFR is manufactured to the highest quality standards, ensuring reliability and performance even under the harshest conditions. It is designed to meet the rigorous demands of the automotive industry, including extended temperature ranges and long-term durability.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess