EN
  • EN
  • DE

S912ZVLA64F0MLF

Part No S912ZVLA64F0MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series S12 MagniV
Package Bulk
Number of I/O 34
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851479-S912ZVLA64F0MLF
Ultra Librarian 3D Model Ultra Librarian S912ZVLA64F0MLF CAD Model

Description

Product Overview: S912ZVLA64F0MLF by NXP

The S912ZVLA64F0MLF is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in automotive and high-performance mixed-signal electronics. This MCU is part of the S12 MagniV portfolio, specifically tailored for automotive applications, including but not limited to body control modules, sensors, and motor control systems.

The S912ZVLA64F0MLF integrates a sophisticated MCU with a 16-bit S12 core, along with a 5V voltage regulator, making it an exceptional choice for systems that require high reliability and robustness under harsh electrical environments. This integration significantly simplifies system design and helps reduce the overall bill of materials by minimizing the need for external components.

At the heart of the S912ZVLA64F0MLF lies the S12 core, which operates at up to 25 MHz, providing the computational power necessary for complex algorithms and control processes. The MCU comes with 64 KB of flash memory, offering ample space for application code, and 4 KB of RAM for efficient data processing. The flash memory is designed with reliability in mind, featuring error correction code (ECC) to ensure data integrity.

Connectivity is a strong suit for this MCU, as it boasts a range of interfaces including two SCI (Serial Communication Interface) modules, one SPI (Serial Peripheral Interface) module, and an I2C interface. These interfaces allow for seamless communication with other devices and peripherals within the automotive system.

The S912ZVLA64F0MLF also comes equipped with an array of analog and digital peripherals. It has an integrated 12-channel, 10-bit analog-to-digital converter (ADC), which is essential for reading various sensor inputs. Additionally, there are multiple timer modules, including 8-channel and 2-channel 16-bit timers, which are invaluable for precise event management and PWM (Pulse Width Modulation) control.

Safety features have not been overlooked in the design of this MCU. It includes a watchdog timer to monitor system integrity, as well as low-voltage detection to safeguard against power supply issues. With its wide operating temperature range and robust package, the S912ZVLA64F0MLF is an optimal choice for automotive and industrial applications that demand high reliability and performance.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9005 $53.9055
25+ $4.0209 $100.5225
39+ $3.8952 $151.9128
54+ $3.7696 $203.5584
69+ $3.6439 $251.4291
92+ $3.2670 $300.5640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess