EN
  • EN
  • DE

S912ZVMC12F2MKH

Part No S912ZVMC12F2MKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64LQFP  /  S12Z series Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 64-HLQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Product Status Obsolete
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Base Product Number S912
Other Names 935354757557
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1263684-S912ZVMC12F2MKH
Ultra Librarian 3D Model Ultra Librarian S912ZVMC12F2MKH CAD Model

Description

NXP S912ZVMC12F2MKH Microcontroller

The NXP S912ZVMC12F2MKH is a high-performance microcontroller designed for automotive and industrial applications. As part of the S12 MagniV portfolio, it integrates a sophisticated MCU with a voltage regulator and CAN (Controller Area Network) transceiver, which simplifies design and reduces the bill of materials for systems where space and cost are at a premium.

Key Features:

  • Integrated Design: The S912ZVMC12F2MKH combines a microcontroller with mixed-signal capabilities, making it ideal for applications that require high levels of integration to save space and cost.
  • Advanced MCU Core: At the heart of the device is a 16-bit S12 core capable of reaching speeds up to 50 MHz, providing the computational power necessary for complex automotive and industrial control tasks.
  • Memory and Storage: It comes equipped with 128 KB of Flash memory and 8 KB of RAM, ensuring sufficient space for robust application code and data storage.
  • Robust I/O Capabilities: The microcontroller features a range of input/output options, including 59 GPIOs (General Purpose Input/Output) and multiple channels of analog-to-digital conversion, enhancing its versatility in various control applications.
  • CAN Interface: With an integrated CAN 2.0 B-compliant transceiver, this MCU facilitates reliable communication in vehicle networks or industrial systems, enabling devices to talk to each other with minimal risk of data corruption.
  • On-Chip Voltage Regulator: The inclusion of a voltage regulator allows the microcontroller to operate in environments with fluctuating power supplies, maintaining stable operation without the need for external components.
  • Temperature Range: The S912ZVMC12F2MKH is designed to withstand extreme temperatures, operating effectively in a range from -40°C to 125°C, suitable for harsh automotive environments.

Applications:

The NXP S912ZVMC12F2MKH is tailored for a variety of applications where space and power efficiency are critical. It's particularly well-suited for:

  • Automotive control systems such as body control modules and sensor nodes
  • Industrial control systems requiring robust communication capabilities
  • Motor control and actuator control units

With its integrated approach, the S912ZVMC12F2MKH by NXP is a powerful solution that enables designers to create compact, efficient, and reliable systems for the demanding automotive and industrial sectors.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess