EN
  • EN
  • DE

S912ZVMC12F2VKH

Part No S912ZVMC12F2VKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64LQFP  /  S12Z series Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 64-HLQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Product Status Obsolete
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Base Product Number S912
Other Names 935354758557
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1263685-S912ZVMC12F2VKH
Ultra Librarian 3D Model Ultra Librarian S912ZVMC12F2VKH CAD Model

Description

Product Overview: NXP S912ZVMC12F2VKH Microcontroller

The S912ZVMC12F2VKH is a high-performance microcontroller designed by NXP Semiconductors, tailored for automotive and industrial applications that demand robust operation, high efficiency, and versatile connectivity. This microcontroller is part of the 16-bit S12 MagniV family, which integrates a sophisticated MCU with a smart voltage regulator to simplify design and reduce system cost.

Key Features

  • Integrated MCU and Voltage Regulator: The S912ZVMC12F2VKH combines a microcontroller and a voltage regulator in a single chip, providing a compact solution for space-constrained applications.
  • Advanced CPU: Equipped with a 16-bit S12 core, this microcontroller operates at up to 50MHz, delivering the computational power needed for complex algorithms and control tasks.
  • Memory Capacity: It comes with 128KB of flash memory and 12KB of RAM, ensuring ample space for application code and data processing.
  • Robust I/O Options: The device features multiple input/output options, including digital and analog interfaces, which facilitate the connection to sensors, actuators, and other peripherals.
  • Automotive Grade: The S912ZVMC12F2VKH is designed to meet the stringent requirements of the automotive industry, offering high reliability and performance under harsh environmental conditions.

Applications

The S912ZVMC12F2VKH microcontroller is well-suited for a variety of applications, particularly in the automotive sector, such as engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its versatility also extends to industrial applications, including motor control, process control, and automation systems.

Technical Specifications

  • Product Number: S912ZVMC12F2VKH
  • Core: 16-bit S12
  • Frequency: Up to 50MHz
  • Flash Memory: 128KB
  • RAM: 12KB
  • Package: 64-LQFP

The NXP S912ZVMC12F2VKH microcontroller represents a robust, efficient solution for designers looking to streamline their automotive or industrial applications with a reliable, integrated device.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess