EN
  • EN
  • DE

S912ZVMC64F1WKH

Part No S912ZVMC64F1WKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64LQFP  /  S12Z series Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Product Status Obsolete
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Base Product Number S912
Other Names 935323664557
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1263688-S912ZVMC64F1WKH
Ultra Librarian 3D Model Ultra Librarian S912ZVMC64F1WKH CAD Model

Description

The NXP S912ZVMC64F1WKH is a cutting-edge microcontroller designed to cater to the demanding needs of automotive and industrial applications. As part of the S12 MagniV family, this microcontroller integrates a sophisticated MCU with a smart mixed-signal capability, providing a compact, yet powerful solution for control applications.

Key Features

  • Core: The S912ZVMC64F1WKH features a 16-bit S12 core, which operates at a frequency of up to 50MHz, providing a robust platform for complex computing tasks.
  • Memory: It boasts 64KB of flash memory, ensuring ample space for application code, and 4KB of RAM for efficient data processing.
  • Integrated Analog Functions: This microcontroller includes an array of analog features such as a 12-bit Analog-to-Digital Converter (ADC), multiple channels of Pulse Width Modulation (PWM), and an integrated Voltage Regulator, which reduce system complexity and component count.
  • Timers: A variety of timers are available, including a Real-Time Interrupt timer and a Periodic Interrupt Timer, which are instrumental in managing time-critical tasks and events.
  • Communication Interfaces: The S912ZVMC64F1WKH is equipped with multiple communication interfaces, including CAN, LIN, and SPI, providing versatile connectivity options for different system requirements.
  • Package: It comes in a compact 64-pin LQFP package, which is ideal for space-constrained applications.
  • Temperature Range: The device is operable over a wide temperature range, making it suitable for harsh environments.
  • Automotive-Qualified: This microcontroller is AEC-Q100 qualified, ensuring reliability and performance standards for automotive-grade applications.

Applications

The NXP S912ZVMC64F1WKH microcontroller is particularly suited for automotive applications, such as body control modules, sensor nodes, and motor control systems. Its robust design and integrated analog features also make it an excellent choice for industrial control systems and smart actuators.

With its integration of digital and analog components, the S912ZVMC64F1WKH enables designers to create more streamlined and cost-effective solutions, while still delivering the performance and reliability required by modern control systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess