EN
  • EN
  • DE

XC3090-70PP175C

Part No XC3090-70PP175C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412596-XC3090-70PP175C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3090-70PP175C CAD Model

Description

The XC3090-70PP175C is a Field-Programmable Gate Array (FPGA) manufactured by Xilinx, part of the XC3000 series. This series is known for providing high performance and flexibility for implementing a variety of digital logic circuits. The configurable architecture of these FPGAs allows designers to create custom logic circuits using programmable interconnects and Configurable Logic Blocks (CLBs).

Applications:

  • Digital Signal Processing (DSP): Employed in applications needing high-speed data processing, such as audio and video processing.
  • Data Acquisition Systems: Utilized in systems requiring real-time data capture and processing.
  • Embedded Systems: Functions as a core logic component in embedded control systems, offering the ability to implement custom hardware accelerators.
  • Communication Systems: Integrated into communication systems for implementing custom protocols and interfaces.
  • Industrial Automation: Utilized in industrial control systems to provide flexible and reconfigurable logic for automation tasks.

Features:

  • Configurable Logic Blocks (CLBs): Serve as the fundamental building blocks for implementing both combinational and sequential logic functions.
  • Programmable Interconnect Matrix: Enables flexible routing of signals between CLBs and Input/Output Blocks (IOBs).
  • Input/Output Blocks (IOBs): Provide the interface for connecting the FPGA to external devices and peripherals.
  • On-Chip Clock Management: Includes clock dividers, multipliers, and possibly Phase-Locked Loops (PLLs) for generating and managing clock signals.
  • High Density: Offers a large number of logic gates and flip-flops for implementing complex digital designs.

Benefits:

  • Flexibility: Allows designers to implement custom logic and adapt to changing design requirements.
  • High Performance: Delivers high-speed operation critical for demanding applications. The '70' likely refers to the speed grade.
  • Reduced Time-to-Market: Facilitates rapid prototyping and development of digital systems.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing complex logic functions compared to custom Application-Specific Integrated Circuits (ASICs).
  • Reconfigurability: Can be reprogrammed to implement different functions after deployment, making it adaptable for evolving application requirements.

Technical Specifications:

The XC3090-70PP175C typically includes 90 CLBs (Configurable Logic Blocks) with a speed grade of -70, and is packaged in a 175-pin Plastic Package (PP). The 'C' at the end indicates it is rated for the commercial temperature range. The operating voltage is generally 5V. The device provides a specific number of I/O pins for interfacing with external components. Refer to the Xilinx documentation for the XC3000 series for more detailed specifications.

You May Also Be Interested in

Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess