EN
  • EN
  • DE

XC3042-125PC84C

Part No XC3042-125PC84C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412573-XC3042-125PC84C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3042-125PC84C CAD Model

Description

The XC3042-125PC84C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC3000 family. It is designed to provide a flexible and configurable platform for implementing custom digital circuits. The device's architecture centers around Configurable Logic Blocks (CLBs) interconnected by a programmable interconnect matrix, allowing designers to adapt the device to their application-specific requirements.

Applications

  • Prototyping Digital Systems: Enables rapid prototyping and validation of digital designs before committing to a fixed ASIC implementation.
  • Custom Logic Function Implementation: Allows the implementation of custom logic functions beyond standard logic families.
  • Glue Logic Replacement: Can replace multiple discrete logic devices, reducing board space and improving system reliability.
  • State Machine Implementation: Well-suited for implementing complex state machines due to its configurable architecture.
  • Data Processing and Control: Suitable for various data processing and control system applications.

Features

  • Configurable Logic Blocks (CLBs): The core building blocks of the FPGA, providing flexible logic implementation.
  • Programmable Interconnect Matrix: Facilitates flexible routing of signals between CLBs.
  • Input/Output Blocks (IOBs): Provides the interface between the FPGA and external devices.
  • 84-Pin Plastic Leaded Chip Carrier (PLCC) Package: Offers a balance between size and ease of use for prototyping and production.
  • 125 MHz Maximum Operating Frequency: Represents the maximum clock frequency at which the device can reliably operate.
  • On-Chip Memory Elements: Enables the implementation of small memory buffers and registers within the FPGA.

Benefits

  • Flexibility and Reconfigurability: Allows the FPGA to be reprogrammed multiple times, enabling design changes and updates without hardware replacement.
  • Reduced Time-to-Market: Significantly reduces prototyping and development time compared to traditional ASIC design.
  • Lower Development Costs: Eliminates the need for expensive mask sets and fabrication processes.
  • Customization: Allows the implementation of highly customized logic functions tailored to specific application requirements.
  • System Integration: Reduces board space and improves system reliability by integrating multiple functions into a single device.

Additional Details

The XC3042-125PC84C operates with a 5V power supply. The '125' in the part number indicates a speed grade, representing a 125 MHz maximum operating frequency. The PC84 indicates a Plastic Leaded Chip Carrier (PLCC) package with 84 pins. The 'C' designates the commercial temperature range. The FPGA is typically configured using an external configuration memory or through a JTAG interface.

You May Also Be Interested in

Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess