EN
  • EN
  • DE

S912ZVMC64F2VKH

Part No S912ZVMC64F2VKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64LQFP  /  S12Z series Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Product Status Obsolete
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Base Product Number S912
Other Names 935354761557
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1263689-S912ZVMC64F2VKH
Ultra Librarian 3D Model Ultra Librarian S912ZVMC64F2VKH CAD Model

Description

The NXP S912ZVMC64F2VKH microcontroller is a high-performance device designed to meet the rigorous demands of automotive and industrial applications. This powerful microcontroller is part of the S12 MagniV portfolio, which integrates a microcontroller with the physical layer of communication systems and voltage regulators to reduce complexity and improve reliability.

Key Features

  • Integrated Design: The S912ZVMC64F2VKH features a mixed-signal integrated design, which helps in reducing the number of components on the board, thereby saving space and cost.
  • Advanced CPU: At the core of the microcontroller is a 16-bit S12Z CPU, which operates at up to 50MHz, providing robust processing capabilities for complex automotive applications.
  • Memory: It comes with 64KB of flash memory and 4KB of RAM, ensuring ample space for program storage and efficient data handling.
  • Rich Peripherals: The device includes a range of peripherals such as multiple ADC channels, timers, communication interfaces (SCI, SPI, CAN), and more, offering versatile options for system design.
  • Automotive-Grade: Designed to operate in extreme conditions, the microcontroller is AEC-Q100 qualified, ensuring reliability and performance in automotive environments.
  • Low Power Consumption: Power efficiency is a key consideration, and this microcontroller is designed for low power consumption, which is critical for battery-powered and energy-conscious applications.

Applications

The S912ZVMC64F2VKH is ideal for a wide range of applications, particularly in the automotive sector, including body control modules, gateways, sensor nodes, and actuator control. Its robust design also makes it suitable for industrial applications that require reliable operation under harsh conditions.

Development Support

NXP provides comprehensive development support for the S912ZVMC64F2VKH microcontroller, including development tools, software libraries, and reference designs. This support helps accelerate the design process, enabling developers to bring their products to market faster.

With its advanced features, integration, and support, the NXP S912ZVMC64F2VKH microcontroller is an excellent choice for designers looking to create sophisticated and reliable systems in automotive and industrial applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess