EN
  • EN
  • DE

PIC16F15325-I/P

Part No PIC16F15325-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14DIP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number PIC16F15325
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 30
Win Source Part Number 1322447-PIC16F15325-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F15325-I/P CAD Model

Description

Microchip Technology's PIC16F15325-I/P Microcontroller

The PIC16F15325-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and versatility in a wide range of applications. This 8-bit MCU is part of the PIC16F family, which is well-known for its ease of use, low power consumption, and robust instruction set that makes it ideal for a variety of electronic projects and products.

Key Features:

  • CPU: Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Memory: 3.5 KB of Flash program memory with self-read/write capability, 256 Bytes of EEPROM, and 512 Bytes of SRAM
  • Speed: Up to 32 MHz internal oscillator with multiple speed options
  • I/O Pins: 18 GPIO pins with interrupt-on-change capability
  • Timers: Two 8-bit timers, one 16-bit timer, and a watchdog timer
  • Communication: I2C, SPI, and EUSART for serial communication
  • ADC: 10-bit Analog-to-Digital Converter with up to 17 channels
  • Operating Voltage: 2.3V to 5.5V
  • Temperature Range: -40°C to +125°C
  • Packaging: 14-pin PDIP (Plastic Dual In-line Package)

Applications:

The PIC16F15325-I/P is designed for a diverse array of applications, including but not limited to consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its robust feature set enables developers to implement complex functions such as sensor interfacing, motor control, and communication with other devices or networks.

Development Support:

Microchip Technology provides extensive support for the PIC16F15325-I/P with its MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC). These tools help streamline the development process, from writing and debugging code to configuring peripherals, thus allowing for a more efficient path from prototype to production.

In summary, the PIC16F15325-I/P MCU is a powerful and flexible solution for designers looking to create sophisticated and reliable systems with an 8-bit microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5075 $60.0600
19+ $6.1608 $117.0552
30+ $5.9679 $179.0370
40+ $5.7750 $231.0000
52+ $5.5833 $290.3316
70+ $5.0058 $350.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,990 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess