EN
  • EN
  • DE

S912ZVML12AVKH

Part No S912ZVML12AVKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S12Z CORE, 128K FLASH, LIN, 64LQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S12 MagniV
Package Tray
Product Status Active
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3.5V ~ 40V
Data Converters A/D 9x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Standard Package 160 pcs
REACH Status REACH Unaffected
Win Source Part Number 1033292-S912ZVML12AVKH
Ultra Librarian 3D Model Ultra Librarian S912ZVML12AVKH CAD Model

Description

The NXP S912ZVML12AVKH is a high-performance microcontroller designed to cater to the rigorous demands of automotive and industrial applications. This microcontroller is part of the S12 MagniV portfolio, which integrates a sophisticated S12 core with smart analog features, providing a cost-effective and space-saving solution for complex control applications.

At the heart of the S912ZVML12AVKH is the 16-bit S12 CPU, which operates at a maximum frequency of 50 MHz, offering a perfect balance between processing power and energy efficiency. The device comes with 12 KB of RAM and 128 KB of flash memory, providing ample space for application code and data storage. The flash memory also supports in-circuit programming, which simplifies the development process and enables easy firmware updates.

The microcontroller's integrated analog features include a 12-channel 12-bit analog-to-digital converter (ADC) with a high conversion speed, making it ideal for real-time monitoring and control tasks. Additionally, it offers two analog comparators with a 6-bit digital-to-analog converter (DAC) for each comparator, enhancing its capability to handle complex analog signal processing.

The S912ZVML12AVKH supports a wide range of communication interfaces, including a CAN module for robust vehicle network connectivity, two SPI modules for high-speed serial data transfer, and two SCI modules for serial communication. These features make it a versatile choice for applications that require reliable data exchange, such as automotive body control, sensor nodes, and actuator control systems.

With its robust I/O capabilities, the microcontroller can directly drive motors, actuators, and other peripherals, reducing the need for external driver components. It also features advanced timer modules for precise event timing and pulse width modulation (PWM) control, which are essential for motor control and other timing-critical operations.

Designed with reliability in mind, the S912ZVML12AVKH incorporates features such as low-voltage detection, clock monitoring, and a watchdog timer to ensure stable operation in unpredictable environments. Its robust design ensures compliance with automotive-grade quality standards, making it a trustworthy choice for safety-critical applications.

In summary, the NXP S912ZVML12AVKH microcontroller is a powerful and versatile component that combines digital processing with advanced analog integration, designed to meet the stringent requirements of the automotive and industrial sectors.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess