EN
  • EN
  • DE
  • IT

S912ZVML31F1WKFR

Part No S912ZVML31F1WKFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48LQFP  /  S12Z series Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH 48-LQFP-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 40MHz
Connectivity LINbus, SCI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-LQFP-EP (7x7)
Base Product Number S912
Other Names 935318686528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263753-S912ZVML31F1WKFR
Ultra Librarian 3D Model Ultra Librarian S912ZVML31F1WKFR CAD Model

Description

Product Overview: NXP S912ZVML31F1WKFR

The NXP S912ZVML31F1WKFR microcontroller is a high-performance, 16-bit MCU designed for automotive and industrial applications requiring sophisticated control and communication capabilities. This advanced microcontroller is part of NXP's S12 MagniV portfolio, which integrates a voltage regulator, CAN physical layer, and other analog features into a single chip to reduce system complexity and enhance reliability.

Key Features:

  • Integrated Analog Components: The S912ZVML31F1WKFR comes with on-chip analog modules, including a voltage regulator and a CAN transceiver, which simplifies PCB design and reduces external component count.
  • Advanced Timer System: It boasts a comprehensive set of timers, including a 16-channel, 16-bit Timer/PWM module, which is ideal for precise motor control and other timing-critical applications.
  • Robust I/O Capabilities: With numerous general-purpose I/O pins, this microcontroller offers flexible interfacing options, supporting a wide range of sensors and actuators.
  • Enhanced Memory Architecture: It features 32KB of Flash memory and 2KB of RAM, providing ample space for complex firmware and ensuring smooth operation.
  • Communication Interfaces: Equipped with multiple communication interfaces, including SPI, I2C, and SCI, the S912ZVML31F1WKFR facilitates easy integration into a variety of systems and networks.
  • Low Power Consumption: Designed with power efficiency in mind, it supports various power-saving modes, making it suitable for applications where energy conservation is paramount.

Applications:

The versatility of the S912ZVML31F1WKFR makes it an excellent choice for automotive applications such as body control modules, sensor nodes, and actuator controls. Additionally, it is well-suited for industrial applications, including automation control systems, robotics, and smart actuators.

Quality and Reliability:

As with all NXP products, the S912ZVML31F1WKFR is manufactured to the highest quality standards, ensuring reliable performance even in the most demanding environments. Its robust design and integrated features make it a smart choice for designers looking to optimize their system designs while maintaining high-quality standards.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7816 $53.9080
12+ $8.8465 $106.1580
18+ $8.5700 $154.2600
25+ $8.2936 $207.3400
32+ $8.0171 $256.5472
42+ $7.1878 $301.8876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,981 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess