EN
  • EN
  • DE

S9KEAZ128ACLHR

Part No S9KEAZ128ACLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KEA
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 58
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9KEAZ128
Other Names 568-S9KEAZ128ACLHRTR,935318379528
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1264110-S9KEAZ128ACLHR
Ultra Librarian 3D Model Ultra Librarian S9KEAZ128ACLHR CAD Model

Description

The NXP S9KEAZ128ACLHR is a robust and versatile microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This powerful MCU is part of the KEA family of microcontrollers, which are known for their exceptional performance, enhanced reliability, and cost-effectiveness.

Key Features

  • Core: The S9KEAZ128ACLHR is built around the ARM Cortex-M0+ core, operating at up to 48 MHz, which provides a highly efficient processing unit for embedded applications requiring a balance between power consumption and performance.
  • Memory: It comes equipped with 128 KB of flash memory and 16 KB of RAM, ensuring ample space for complex programs and sufficient working memory for real-time operations.
  • Timers and Control: Multiple timing and control options are available, including a Real-Time Counter (RTC), two 2-channel FlexTimers, and two 16-bit Timer/PWM modules, offering a wide range of possibilities for timing, pulse generation, and PWM control.
  • Analog Features: With an integrated 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels and a 12-bit Digital-to-Analog Converter (DAC), the S9KEAZ128ACLHR is well-suited for applications requiring precise analog signal processing.
  • Communication Interfaces: A variety of communication interfaces are supported, such as I2C, SPI, and UART/SCI, allowing for flexible integration with peripherals and other microcontrollers.
  • Package: The device is available in a 64 LQFP package, which is ideal for space-constrained applications while providing enough I/O ports for complex tasks.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +105°C, ensuring reliable performance under extreme conditions.

Applications

The NXP S9KEAZ128ACLHR MCU is designed to meet the rigorous demands of automotive applications, such as body electronics, sensor fusion, and motor control systems. Additionally, its resilience and feature set make it an excellent choice for industrial automation, smart home devices, and various consumer electronics.

Conclusion

Overall, the S9KEAZ128ACLHR from NXP stands out as a high-performance, feature-rich microcontroller that offers designers the flexibility, reliability, and power efficiency required for today's sophisticated electronic systems. Its comprehensive set of features and robust design make it an ideal choice for engineers looking for an MCU that can deliver top-notch performance in challenging environments.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess