EN
  • EN
  • DE

S9KEAZ128AVLH

Part No S9KEAZ128AVLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series Kinetis KEA
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 58
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9KEAZ128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number S9KEAZ128AVLH-ND, 568-13242, S9KEAZ128AVLH-CRL, 935312446557
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893336-S9KEAZ128AVLH
Ultra Librarian 3D Model Ultra Librarian S9KEAZ128AVLH CAD Model

Description

The NXP S9KEAZ128AVLH is a robust and versatile 32-bit microcontroller designed to cater to a wide range of automotive and industrial applications. This MCU is part of NXP's S32K product line, which is renowned for its high performance, reliability, and rich feature set.

Key Features:

  • Core: The device boasts an ARM Cortex-M0+ core, operating at a frequency of up to 40 MHz, which provides a perfect balance between processing power and power consumption.
  • Memory: It comes equipped with 128 KB of flash memory and 16 KB of RAM, ensuring ample space for complex applications and efficient runtime operations.
  • Analog Modules: The microcontroller includes a variety of analog modules such as multiple 12-bit analog-to-digital converters (ADCs) and a 12-bit digital-to-analog converter (DAC), enabling precise signal measurement and control.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, LIN, SPI, I2C, and UART, providing excellent connectivity options for various peripherals and networks.
  • Timers: It features a range of timing and control modules, including a Real-Time Counter (RTC), Periodic Interrupt Timer (PIT), and a FlexTimer module for PWM generation and capture, which are crucial for time-sensitive tasks.
  • Operating Voltage: The S9KEAZ128AVLH operates within a voltage range of 2.7V to 5.5V, making it suitable for a wide array of power environments.
  • Package: The microcontroller is available in a 64 LQFP package, ensuring a compact footprint while providing enough pins for extensive functionality.
  • Temperature Range: It is designed to perform reliably across an extended temperature range from -40°C to +105°C, which is essential for harsh environments.

Applications:

The S9KEAZ128AVLH is ideal for applications that require a high level of integration and low power consumption. It is widely used in automotive control systems such as body electronics, sensor nodes, and motor control units. Additionally, its robust feature set makes it suitable for industrial control systems, home automation, and a variety of other embedded systems.

Overall, the NXP S9KEAZ128AVLH microcontroller is a powerful and reliable choice for engineers and developers looking to create sophisticated and durable embedded systems in automotive and industrial settings.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2876 $58.0132
15+ $6.8001 $102.0015
23+ $6.5876 $151.5148
32+ $6.3751 $204.0032
41+ $6.1626 $252.6666
55+ $5.5251 $303.8805
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess