EN
  • EN
  • DE

S9KEAZ64AMLH

Part No S9KEAZ64AMLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / KEA128 Sub-Family
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810333-S9KEAZ64AMLH
Ultra Librarian 3D Model Ultra Librarian S9KEAZ64AMLH CAD Model

Description

The NXP S9KEAZ64AMLH is a robust microcontroller unit (MCU) designed to meet the needs of automotive and industrial applications. Engineered with a focus on reliability and efficiency, this MCU is based on the ARM Cortex-M0+ core, which offers a balance between performance and power consumption. The S9KEAZ64AMLH is part of NXP's KEA family of MCUs, known for their exceptional electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance.

Key Features

  • Core: ARM Cortex-M0+ operating at up to 48 MHz, delivering the efficiency required for cost-sensitive applications.
  • Memory: Equipped with 64 KB of flash memory and 8 KB of RAM, providing ample space for complex programs and data storage.
  • Communication Interfaces: Includes multiple communication options such as CAN, LIN, SPI, I2C, and UART, offering great flexibility for various communication protocols.
  • Analog Modules: Features multiple high-quality analog components including a 12-bit ADC, a high-speed analog comparator, and a programmable gain amplifier, suitable for precise sensor readings and analog signal processing.
  • Timers: Comes with a variety of timers, including a Real-Time Clock, multiple-channel PWM, and Periodic Interrupt Timers, facilitating complex timing and control operations.
  • Operating Voltage: Supports a wide range of supply voltages from 2.7V to 5.5V, ensuring flexibility in different power environments.
  • Temperature Range: Capable of operating within the extended industrial temperature range, making it ideal for harsh environments.
  • Packages: Available in multiple package options, including LQFP, to accommodate various design requirements.

Applications

The S9KEAZ64AMLH MCU is versatile and can be used in a wide array of applications. It is particularly well-suited for automotive applications such as body electronics, sensor fusion, and motor control. In the industrial sector, it excels in applications like building automation, factory automation, and HVAC systems. Its robust feature set also makes it an excellent choice for smart metering, healthcare devices, and portable electronics.

With its combination of performance, power efficiency, and rich set of features, the NXP S9KEAZ64AMLH MCU is a compelling choice for designers who require a reliable and flexible microcontroller for their next project.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8729 $51.7122
43+ $2.3572 $101.3596
66+ $2.2836 $150.7176
91+ $2.2099 $201.1009
118+ $2.1362 $252.0716
157+ $1.9153 $300.7021
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess