EN
  • EN
  • DE

S9KEAZ64AMLHR

Part No S9KEAZ64AMLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KEA
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 58
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9KEAZ64
Other Names 568-S9KEAZ64AMLHRTR,935324761528
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1264112-S9KEAZ64AMLHR
Ultra Librarian 3D Model Ultra Librarian S9KEAZ64AMLHR CAD Model

Description

NXP S9KEAZ64AMLHR Microcontroller

The NXP S9KEAZ64AMLHR microcontroller is a powerful and versatile integrated circuit designed for a wide range of automotive and industrial applications. This MCU is part of NXP's S9KEA series, which is known for its robust performance and reliability in challenging environments.

At the heart of the S9KEAZ64AMLHR is a 32-bit ARM Cortex-M0+ core, which operates at a frequency of up to 48 MHz. This core delivers efficient processing capabilities while maintaining low power consumption, making it suitable for applications where energy efficiency is paramount. The microcontroller is equipped with 64KB of flash memory and 4KB of RAM, providing ample space for program storage and smooth operation.

In terms of connectivity, the NXP S9KEAZ64AMLHR offers a variety of communication interfaces. It includes multiple serial communication interfaces such as SCI (UART), SPI, and I2C, which allow for easy integration with other components and peripherals. Additionally, it features a CAN module for robust vehicle network communication, making it ideal for automotive systems.

The device also boasts an array of analog and digital peripherals. It has an ADC (Analog-to-Digital Converter) with 12-bit resolution for precise analog signal measurement. The MCU also supports multiple PWM (Pulse Width Modulation) channels, enabling control over motors and other actuators with fine-grained precision.

For enhanced functionality, the S9KEAZ64AMLHR microcontroller includes a flexible timer module for complex timing operations, as well as a Real-Time Counter (RTC) for time-keeping purposes. Safety and security features are also embedded in the design, with a watchdog timer to ensure system reliability and a CRC (Cyclic Redundancy Check) module to validate data integrity.

Designed with a focus on ease of development, the S9KEAZ64AMLHR supports a range of development tools, including NXP's own software and IDEs, as well as third-party tools. The MCU is available in an LQFP-64 package, which provides a compact footprint while still offering sufficient I/O pins for interfacing with other components in complex applications.

Overall, the NXP S9KEAZ64AMLHR microcontroller is a sophisticated solution that combines performance, power efficiency, and a rich set of features, making it an excellent choice for engineers looking to develop advanced automotive and industrial systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4388 $62.1432
32+ $3.6421 $116.5472
50+ $3.5282 $176.4100
68+ $3.4144 $232.1792
88+ $3.3007 $290.4616
118+ $2.9591 $349.1738
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess