EN
  • EN
  • DE

PESD5V0L1UB

Part No PESD5V0L1UB
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Low capacitance unidirectional ESD protection diodes / ESD Suppressor Diode TVS Uni-Dir 5V Automotive 2-Pin SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237025-PESD5V0L1UB
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PESD5V0L1UB
Introduction Date June 17, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD5V0L1UB CAD Model

Description

Introducing the PESD5V0L1UB ESD Protection Diode from NXP

The PESD5V0L1UB is a state-of-the-art ESD protection diode designed by NXP Semiconductors, a leader in the industry. This compact and highly efficient diode is specifically engineered to safeguard sensitive electronic components from electrostatic discharge (ESD) events. The device is ideal for high-speed data lines and USB power lines, where signal integrity and protection against transient voltages are crucial.

With its ultra-low capacitance of just 0.3 pF, the PESD5V0L1UB ensures that signal integrity remains uncompromised, making it an excellent choice for high-speed applications such as USB 2.0, USB 3.0, HDMI, and other interfaces that require minimal signal distortion. It can handle ESD strikes of up to 15 kV (air discharge) and 8 kV (contact discharge) as per the IEC 61000-4-2 standard, providing robust protection for sensitive circuits.

The PESD5V0L1UB comes in an ultra-small, leadless DFN1006-2 (SOD882) package, which not only saves valuable board space but also enables the design of more compact and sleek electronic devices. Its small form factor does not compromise its performance; the device offers bidirectional ESD protection for one data line, ensuring that both directions are shielded from the damaging effects of ESD.

Installation of the PESD5V0L1UB is straightforward, thanks to its easy-to-solder surface-mount package. This feature allows for seamless integration into existing PCB designs, providing designers with a hassle-free solution to enhance the ESD robustness of their products.

Key features of the PESD5V0L1UB include:

  • Ultra-low capacitance of 0.3 pF
  • ESD protection up to 15 kV (air) and 8 kV (contact)
  • IEC 61000-4-2 compliance
  • DFN1006-2 (SOD882) leadless package for space-saving
  • Support for high-speed data interfaces
  • Bidirectional protection for one line
  • Halogen-free and RoHS compliant

Whether you're designing consumer electronics, telecommunications systems, or any other application that requires reliable ESD protection without compromising on data speed, the NXP PESD5V0L1UB is an excellent choice. With its combination of performance, size, and ease of use, it represents the cutting edge of circuit protection technology.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5188 $52.7820
35+ $2.8873 $101.0555
54+ $2.7970 $151.0380
74+ $2.7068 $200.3032
96+ $2.6166 $251.1936
128+ $2.3459 $300.2752
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess