EN
  • EN
  • DE

S9KEAZN64AMLHR

Part No S9KEAZN64AMLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KEA
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9KEAZN64
Other Names 568-13777-6,568-13777-2,935318303528,S9KEAZN64AMLHR,568-13777-1
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264119-S9KEAZN64AMLHR
Ultra Librarian 3D Model Ultra Librarian S9KEAZN64AMLHR CAD Model

Description

The NXP S9KEAZN64AMLHR is a robust and versatile microcontroller designed to cater to a wide array of applications, particularly in the automotive and industrial markets. This 32-bit MCU is part of NXP's KEA family, which is known for its exceptional performance, energy efficiency, and reliability.

Key Features

  • Core: At the heart of the S9KEAZN64AMLHR is an ARM Cortex-M0+ core, which operates at a frequency of up to 48 MHz. The Cortex-M0+ core is renowned for its energy efficiency, making this MCU an excellent choice for applications that require both processing power and low power consumption.
  • Memory: It comes equipped with 64KB of flash memory and 4KB of RAM, providing ample space for application code and data storage. The flash memory also supports 64-bit-wide reads, which translates to faster data access and code execution.
  • I/O and peripherals: The MCU includes a variety of peripherals, such as multiple GPIOs, ADCs, DACs, PWM modules, and timers, which allow for easy interfacing with sensors, actuators, and other electronic components. It also supports communication protocols like CAN, LIN, SPI, I2C, and UART, offering excellent connectivity options for complex systems.
  • Operating Conditions: The S9KEAZN64AMLHR is designed to operate under a wide range of temperatures, typically from -40°C to 105°C, making it suitable for harsh environments.
  • Package: This microcontroller is available in a 64 LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications while still providing enough pins for extensive functionality.

Applications

The NXP S9KEAZN64AMLHR is an excellent choice for a variety of applications, including but not limited to:

  • Automotive control systems such as body electronics, lighting, and motor control.
  • Industrial automation, including sensor nodes, actuators, and process control.
  • Consumer electronics that require a compact form factor and energy efficiency.
  • Internet of Things (IoT) devices, where connectivity and low power operation are essential.

Overall, the NXP S9KEAZN64AMLHR microcontroller is a powerful and flexible solution that provides the perfect blend of performance, power efficiency, and a wide range of features, making it an ideal choice for developers looking to push the boundaries of their embedded applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0920 $52.5640
40+ $2.5371 $101.4840
62+ $2.4578 $152.3836
85+ $2.3785 $202.1725
109+ $2.2992 $250.6128
146+ $2.0614 $300.9644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess