EN
  • EN
  • DE

IBM 01YM307 - BATTERY

Part No IBM 01YM307 - BATTERY
Manufacturer IBM
Catalog Battery
Description BATTERY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1414816-IBM 01YM307 - BATTERY
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01YM307 - BATTERY CAD Model

Description

The IBM 01YM307 is a specialized battery designed to provide reliable power backup and support for a range of IBM systems and devices. This battery is crafted with precision to ensure longevity and consistent performance, making it an essential component in safeguarding against data loss and operational disruptions caused by power outages. It is engineered to meet strict IBM specifications, offering compatibility with specific IBM hardware models where uninterrupted power supply is critical for maintaining system uptime and data integrity. The 01YM307 is characterized by its high energy density, providing extended power support in a compact form factor. This makes it an ideal choice for data centers and enterprise environments that require robust power backup solutions to ensure continuous operation. With easy installation and maintenance, the IBM 01YM307 battery is a key element in enhancing system reliability and operational resilience.

You May Also Be Interested in

Panasonic
Coin Cell Battery 3V 1000mAH
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
Battery PS4210 PS6210 PS6610
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
BATTERY FS8600 FS7600
Need more? Email Us
Dell
Battery FS8600 FS7600 54C33
Need more? Email Us
Dell
DELL 70K80. Product type: Battery, Product colour: Black, Quantity per pack: 1 pc(s). Battery capacity: 1.8 Wh
Need more? Email Us
Dell
Battery PS4210 PS6210
Need more? Email Us
Dell
BATTERY PERC 5/I 6/I
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess