EN
  • EN
  • DE

S9S08AW16AE0VFTR

Part No S9S08AW16AE0VFTR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48QFN / S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tape & Reel (TR)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number S9S08
Other Names 935318571528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263822-S9S08AW16AE0VFTR
Ultra Librarian 3D Model Ultra Librarian S9S08AW16AE0VFTR CAD Model

Description

NXP S9S08AW16AE0VFTR Microcontroller

The NXP S9S08AW16AE0VFTR is a high-performance microcontroller designed to cater to a wide range of applications requiring robust operation, low power consumption, and versatile interfacing options. This device is part of the S08 family of 8-bit microcontrollers that are renowned for their efficiency and reliability in embedded systems.

Key Features

  • Core: At the heart of the S9S08AW16AE0VFTR is an HCS08 core that operates at a maximum frequency of 40 MHz, providing a balanced approach to processing power and energy efficiency.
  • Memory: The device comes equipped with 16KB of flash memory, which allows for ample space for application code and data storage. Additionally, it includes 1KB of RAM for efficient data manipulation and temporary storage during operation.
  • Advanced Peripherals: This microcontroller features a rich set of peripherals, including an 8-channel 10-bit Analog-to-Digital Converter (ADC), two Analog Comparators (ACMP), a Serial Communications Interface (SCI), and an Inter-Integrated Circuit (I²C) bus. These peripherals enable the microcontroller to interface with a variety of sensors, actuators, and other ICs.
  • Timers: Multiple timers including an 8-channel timer/pulse-width modulator (TPM) module provide extensive timing and control capabilities, which are essential for tasks such as motor control, pulse generation, and event counting.
  • Power Efficiency: The S9S08AW16AE0VFTR is designed with power-saving modes such as stop and wait modes, which are critical for battery-powered and energy-sensitive applications.
  • Package: This microcontroller is available in a 48-Pin LQFP (Low-Profile Quad Flat Package), offering a compact footprint for space-constrained applications.
  • Temperature Range: It is specified to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the NXP S9S08AW16AE0VFTR makes it an ideal choice for a broad spectrum of applications, including but not limited to automotive systems, industrial controls, consumer electronics, and smart sensors. Its robust set of features and peripherals supports complex tasks and allows for integration into sophisticated systems.

With its combination of performance, memory capacity, and peripheral integration, the S9S08AW16AE0VFTR from NXP stands out as a microcontroller that can meet the demands of modern embedded design challenges.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess