EN
  • EN
  • DE

S9S08DN16F1MLF

Part No S9S08DN16F1MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48LQFP  /  S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Product Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S08
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263796-S9S08DN16F1MLF
Ultra Librarian 3D Model Ultra Librarian S9S08DN16F1MLF CAD Model

Description

Introducing the NXP S9S08DN16F1MLF Microcontroller

The NXP S9S08DN16F1MLF is a robust and versatile microcontroller that is part of the S08 family, designed to offer a high-performance solution for a wide range of embedded applications. With its advanced features and capabilities, this microcontroller is ideal for industrial control, automotive systems, consumer electronics, and IoT devices.

Key Features:

  • Advanced CPU: At the heart of the S9S08DN16F1MLF is an 8-bit HCS08 central processing unit (CPU) that provides a perfect balance between speed and power efficiency. It operates at a bus frequency of up to 40 MHz, ensuring swift and responsive processing capabilities for time-sensitive tasks.
  • Memory: This microcontroller is equipped with 16KB of on-chip flash memory, which offers ample space for application code, and 1KB of RAM for efficient data handling and storage during operation.
  • Integrated Peripherals: The S9S08DN16F1MLF comes with a rich set of peripherals, including an 8-channel, 10-bit analog-to-digital converter (ADC), multiple communication interfaces such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), and an I2C bus interface for easy connectivity with other devices and sensors.
  • Robust Timer System: It features a flexible timer system with an 8-channel timer/pulse-width modulator (TPM) that simplifies complex timing and pulse generation tasks, making it ideal for motor control and other precise timing applications.
  • Low Power Consumption: Designed with power efficiency in mind, the S9S08DN16F1MLF supports multiple power-saving modes, including stop and wait modes, which help reduce overall power consumption and extend battery life in portable devices.
  • Packaging: The device is available in a compact 32-pin LQFP package, which is suitable for space-constrained applications while still providing enough I/O ports for most uses.

The NXP S9S08DN16F1MLF microcontroller is not only powerful but also user-friendly. It supports a wide voltage range from 2.7V to 5.5V, making it adaptable to various power supplies and environments. With its integrated BDM (Background Debug Module), developers can enjoy convenient in-system programming and debugging capabilities, which accelerates the development process and helps bring products to market faster.

Whether you're developing complex industrial systems or innovative consumer products, the NXP S9S08DN16F1MLF provides the reliability, functionality, and performance needed to meet your design requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess