EN
  • EN
  • DE

S9S08DZ128F2CLF

Part No S9S08DZ128F2CLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S08
Package Tray
Product Status Active
Programmable Not Verified
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S08
Standard Package 1,250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 311185-S9S08DZ128F2CLF
Ultra Librarian 3D Model Ultra Librarian S9S08DZ128F2CLF CAD Model

Description

The NXP S9S08DZ128F2CLF is a high-performance microcontroller that is part of the HCS08 family of 8-bit microcontrollers. This microcontroller is designed to offer a robust set of features that make it ideal for a wide range of automotive and industrial applications. With its advanced architecture and integrated modules, the S9S08DZ128F2CLF provides an efficient solution for complex control systems.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit (CPU), which provides a maximum bus frequency of 40 MHz.
  • Flash Memory: 128 KB of on-chip flash memory with fast access times, which allows for efficient program execution.
  • RAM: 8 KB of Random Access Memory (RAM) for variable storage and data manipulation.
  • Digital Communication: Includes a range of communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit) modules for versatile connectivity options.
  • Timers: Multiple timing systems including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event timing and pulse generation.
  • Analog-to-Digital Converter: Integrated 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling the microcontroller to process analog signals efficiently.
  • Temperature Range: Operating temperature range from -40°C to +85°C, suitable for harsh environments.
  • Packaging: Available in a 48-pin LQFP (Low Profile Quad Flat Package), which is conducive to space-constrained applications.
  • Power Management: Sophisticated power management system with low power stop and wait modes for energy conservation.

Applications

The S9S08DZ128F2CLF is versatile enough to be used in a variety of applications, including but not limited to automotive control systems, industrial automation, sensor management, and consumer electronics. Its robust feature set and reliability make it an excellent choice for developers looking to create sophisticated and durable products.

With the S9S08DZ128F2CLF, NXP continues to deliver microcontrollers that push the boundaries of performance and integration, providing developers with the tools they need to innovate and excel in their respective markets.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess