EN
  • EN
  • DE

S9S08DZ32F2MLFR

Part No S9S08DZ32F2MLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S08
Package Reel - TR
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893367-S9S08DZ32F2MLFR
Ultra Librarian 3D Model Ultra Librarian S9S08DZ32F2MLFR CAD Model

Description

Product Overview: NXP S9S08DZ32F2MLFR Microcontroller

The NXP S9S08DZ32F2MLFR is a versatile and powerful microcontroller that is part of the HCS08 family, designed to cater to a wide range of applications requiring efficient and reliable computing power. This microcontroller is particularly well-suited for automotive and industrial control systems, as well as sensor management and data acquisition tasks.

Key Features:

  • Core: The S9S08DZ32F2MLFR features an S08 central processing unit (CPU), which is a high-performance 8-bit architecture that runs at up to 40 MHz. This core delivers the computational power needed for complex tasks while maintaining low power consumption.
  • Memory: It is equipped with 32KB of flash memory, which provides ample space for program storage, and 2KB of RAM for efficient data handling and processing.
  • Advanced Timer: The device includes a flex timer module that supports multiple channels for PWM, input capture, and output compare, enhancing its capability to manage time-critical tasks.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for precise analog signal conversion, which is essential for sensor interfacing and real-time data analysis.
  • Communication Interfaces: Multiple communication options are available, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), enabling easy integration with peripheral devices and systems.
  • Package: The microcontroller comes in a 48-LQFP (Low Profile Quad Flat Package), which ensures a compact footprint while providing enough pins for interfacing with external components.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +125°C, making it reliable in harsh environmental conditions.

Applications:

The NXP S9S08DZ32F2MLFR is a highly adaptable microcontroller that can be used in various applications such as:

  • Automotive control systems
  • Industrial automation
  • Home automation
  • Motor control
  • Sensor management
  • Data acquisition systems

With its robust feature set and flexible interfacing options, the NXP S9S08DZ32F2MLFR is an excellent choice for designers looking for a microcontroller that combines performance, reliability, and versatility.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess