EN
  • EN
  • DE

S9S08LG16J0VLF

Part No S9S08LG16J0VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 18KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S08
Package Tray
Product Status Active
Programmable Not Verified
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LCD, LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 18KB (18K x 8)
Program Memory Type FLASH
RAM Size 1.9K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S08
Standard Package 1,250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 663260-S9S08LG16J0VLF
Ultra Librarian 3D Model Ultra Librarian S9S08LG16J0VLF CAD Model

Description

The NXP S9S08LG16J0VLF is a robust and versatile microcontroller designed to cater to a wide range of applications requiring efficient and reliable performance. This microcontroller is part of NXP's S08 family and is built on the HCS08 core, which is renowned for its high-speed processing capabilities and low-power consumption.

With 16KB of flash memory, the S9S08LG16J0VLF provides ample space for complex programs and algorithms. This is complemented by 1KB of RAM, which ensures smooth and efficient operation even when handling multiple tasks simultaneously. The device operates at a voltage range of 2.7V to 5.5V, making it suitable for battery-powered and portable applications where power availability is a concern.

The microcontroller features a rich set of peripherals including an 8-channel 10-bit Analog-to-Digital Converter (ADC), which allows for accurate sensor readings and analog signal processing. It also includes a Serial Communications Interface (SCI) and an Inter-Integrated Circuit (I2C) bus, which facilitate seamless communication with other devices and peripherals. The inclusion of a Multiple Function Timer (MTIM) module adds to its versatility, enabling precise timing and control operations.

For enhanced security and data integrity, the S9S08LG16J0VLF is equipped with a watchdog timer and a cyclic redundancy check (CRC) module. These features help prevent system malfunctions and ensure reliable data transmission, which is crucial for mission-critical applications.

The S9S08LG16J0VLF is also designed with ease of development in mind. It is supported by the CodeWarrior Development Studio, an integrated development environment (IDE) that provides developers with powerful tools to write, debug, and deploy applications quickly and efficiently. The device's background debugging system (BDM) allows for real-time debugging, which is essential for rapid prototyping and iterative development processes.

Overall, the NXP S9S08LG16J0VLF is an exceptional microcontroller that balances performance, power efficiency, and a rich set of features, making it an ideal choice for a myriad of embedded system applications ranging from industrial control to consumer electronics.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5392 $53.0880
35+ $2.9040 $101.6400
54+ $2.8132 $151.9128
74+ $2.7225 $201.4650
95+ $2.6317 $250.0115
128+ $2.3595 $302.0160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess