EN
  • EN
  • DE

S9S08MP16E2MLFR

Part No S9S08MP16E2MLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48LQFP  /  S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tape & Reel (TR)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 13x12b; D/A 3x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S08
Other Names 935319511528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263823-S9S08MP16E2MLFR
Ultra Librarian 3D Model Ultra Librarian S9S08MP16E2MLFR CAD Model

Description

The NXP S9S08MP16E2MLFR is a versatile and powerful microcontroller that forms part of the S08 family of 8-bit MCUs. Designed to cater to a wide range of applications, this microcontroller is an ideal choice for designers looking for a balance between performance and cost-effectiveness.

Key Features

  • Core: The device features a HCS08 core, which is capable of reaching speeds up to 40 MHz. This core is known for its efficiency and is suitable for a variety of embedded applications.
  • Memory: With 16KB of flash memory and 1KB of RAM, the S9S08MP16E2MLFR provides ample space for program storage and sufficient RAM for data processing tasks.
  • Communication Interfaces: It includes a rich set of communication interfaces such as I2C, SPI, and SCI, allowing for easy integration into various system architectures and facilitating communication with peripherals and other microcontrollers.
  • Input/Output: The MCU offers up to 51 GPIOs, providing the flexibility needed to interface with a wide array of sensors, actuators, and other electronic components.
  • Analog Features: It comes equipped with an 8-channel, 10-bit ADC, which enables the microcontroller to process analog signals and convert them to digital data for further processing.
  • Timers: Multiple timers including an 8-channel timer/pulse-width modulator (TPM) enhance the capability to manage time-sensitive tasks and control operations.
  • Operating Voltage: The operating voltage range of 2.7V to 5.5V allows for flexibility in power supply design, catering to both low-power and standard applications.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, this microcontroller is robust enough to withstand harsh environmental conditions.
  • Packaging: The S9S08MP16E2MLFR is available in a 64-LQFP package, which is suitable for compact PCB layouts.

Applications

This microcontroller is adept at handling the demands of a broad spectrum of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, and medical devices. Its robust feature set ensures that it can be the heart of complex systems requiring reliable data processing, accurate timing, and communication capabilities.

The NXP S9S08MP16E2MLFR is a testament to NXP's commitment to providing advanced microcontroller solutions that enable designers to create sophisticated electronic products with confidence and efficiency.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess