EN
  • EN
  • DE

MC9S08AW60MFUE

Part No MC9S08AW60MFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-QFP (14x14)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-QFP
Case / Package 64-QFP (14x14)
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number MC9S08AW60MFUE-ND, 2832-MC9S08AW60MFUE, 935316586557
Quantity per package 420
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926411-MC9S08AW60MFUE
Ultra Librarian 3D Model Ultra Librarian MC9S08AW60MFUE CAD Model

Description

Product Overview: MC9S08AW60MFUE

The MC9S08AW60MFUE is a high-performance microcontroller unit (MCU) from NXP's popular 8-bit S08 family. Designed for a broad range of applications, this MCU combines the speed and efficiency of the HCS08 central processor unit (CPU) with a versatile set of peripherals and large on-chip memory. It is an ideal choice for automotive, industrial control, consumer electronics, and smart sensing applications.

Key Features

  • Core: The device features an HCS08 CPU with a maximum CPU frequency of 40 MHz, delivering robust processing capabilities for complex tasks and algorithms.
  • Memory: It comes equipped with 60KB of on-chip flash memory and 2KB of EEPROM, ensuring ample space for program storage and data retention. Additionally, 4KB of RAM is available for runtime operations.
  • Advanced Peripherals: A rich set of peripherals including an 8-channel 10-bit analog-to-digital converter (ADC), two analog comparators, a timer/pulse-width modulator (TPM) module, and multiple serial communication interfaces (SCI, SPI, I2C) enhance the MCU's functionality.
  • Power Efficiency: The MC9S08AW60MFUE is designed for low-power operation with multiple power-saving modes, which makes it suitable for battery-powered and power-sensitive applications.
  • Package: The MCU is available in an 80-QFN package, offering a compact footprint for space-constrained designs.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Development Support: NXP provides extensive development support with software libraries, development boards, and an integrated development environment (IDE) to streamline the design process.

Applications

The versatility of the MC9S08AW60MFUE makes it suitable for a wide array of applications. It is commonly used in automotive systems for engine control, body electronics, and sensor interfaces. In industrial settings, it serves as the brain for process control, automation systems, and robotics. Consumer electronics such as home appliances and personal gadgets also benefit from its integration. Additionally, its low-power features make it a go-to choice for smart sensing devices and Internet of Things (IoT) applications.

With its combination of performance, memory, and peripheral integration, the MC9S08AW60MFUE from NXP stands as a robust solution for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8665 $65.7330
4+ $26.9674 $107.8696
6+ $26.1246 $156.7476
8+ $25.2819 $202.2552
11+ $24.4392 $268.8312
14+ $21.9110 $306.7540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess