EN
  • EN
  • DE

S9S08RN48W1VLFR

Part No S9S08RN48W1VLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 48LQFP / S08 series Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tape & Reel (TR)
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S08
Other Names 935325813528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263834-S9S08RN48W1VLFR
Ultra Librarian 3D Model Ultra Librarian S9S08RN48W1VLFR CAD Model

Description

The NXP S9S08RN48W1VLFR is a cutting-edge microcontroller designed to cater to a wide range of applications that demand low power consumption, high performance, and robust reliability. This product is part of the S08 family of 8-bit microcontrollers, which are well-known for their efficiency and versatility in the embedded systems market.

Key Features

  • Core: At the heart of this microcontroller is an HCS08 core that operates at a maximum frequency of 40 MHz, providing a balanced combination of processing power and energy efficiency.
  • Memory: The S9S08RN48W1VLFR is equipped with 48 KB of flash memory, which is ideal for storing firmware and application code, and 2 KB of RAM for efficient data handling during runtime.
  • Communication Interfaces: This microcontroller supports multiple communication protocols, including I2C, SPI, and SCI, allowing for easy integration with other components and peripherals in complex systems.
  • Analog Features: It comes with an array of analog features, including an 8-channel, 10-bit Analog-to-Digital Converter (ADC) that enables precise measurement of analog signals.
  • Timers: The device includes a variety of timers, such as an 8-channel timer/pulse-width modulator (TPM) module, which is essential for tasks that require precise timing and PWM signal generation.
  • Package: The S9S08RN48W1VLFR is available in a 32-pin LQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options for interfacing with external components.

Applications

The versatility of the S9S08RN48W1VLFR makes it an excellent choice for a range of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and smart sensors. Its robust feature set ensures that designers can leverage its capabilities to create sophisticated and reliable products.

Quality and Reliability

NXP is committed to delivering high-quality products, and the S9S08RN48W1VLFR microcontroller is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring long-term reliability and performance under varying conditions.

With its comprehensive feature set and NXP's reputation for quality, the S9S08RN48W1VLFR is a smart choice for developers looking to balance power, performance, and cost in their next embedded system project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess