EN
  • EN
  • DE

MSP432P401MIPZ

Part No MSP432P401MIPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP432™
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 84
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.62V ~ 3.7V
Data Converters A/D 26x14b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MSP432
Other Names 296-45485
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261932-MSP432P401MIPZ
Ultra Librarian 3D Model Ultra Librarian MSP432P401MIPZ CAD Model

Description

Texas Instruments MSP432P401MIPZ Microcontroller

The Texas Instruments MSP432P401MIPZ is a powerful microcontroller that offers a perfect blend of energy efficiency and performance. Designed for various applications, including industrial, consumer electronics, and Internet of Things (IoT) devices, this microcontroller is based on a 32-bit ARM Cortex-M4F CPU which operates at a frequency of up to 48 MHz.

With 256KB of flash memory and 64KB of RAM, the MSP432P401MIPZ provides ample space for complex applications and software stacks. Its low-power consumption makes it an ideal choice for battery-powered and energy-sensitive applications. The device supports a wide range of I/O options, including digital, analog, and serial interfaces, which means it can easily connect to sensors, actuators, and other peripherals.

This microcontroller comes in a 100-pin LQFP (Low-profile Quad Flat Package) that is suitable for surface-mount technology (SMT) and provides excellent thermal performance. The MSP432P401MIPZ also features integrated peripherals such as multi-channel direct memory access (DMA), which enhances its data processing capabilities without burdening the CPU.

Key features of the MSP432P401MIPZ include:

  • 32-bit ARM Cortex-M4F CPU with floating-point unit (FPU)
  • Up to 48 MHz clock speed
  • 256KB of programmable flash memory
  • 64KB of SRAM
  • Energy-efficient with multiple power-saving modes
  • Digital and analog I/Os, along with UART, SPI, and I2C communication modules
  • 12-bit analog-to-digital converter (ADC) with up to 16 channels
  • Comparator, timers, and real-time clock (RTC) for versatile time-related functions
  • Support for capacitive touch sensing
  • Integrated DMA controller
  • 100-pin LQFP packaging

The MSP432P401MIPZ is supported by Texas Instruments' comprehensive software ecosystem, including the TI-RTOS, drivers, and code examples, which accelerates development time and simplifies the process of bringing products to market. Whether you're designing a smart meter, a fitness tracker, or a complex sensor network, the MSP432P401MIPZ provides a reliable and scalable solution for your embedded needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.7537 $69.5074
4+ $28.5159 $114.0636
6+ $27.6248 $165.7488
8+ $26.7337 $213.8696
10+ $25.8425 $258.4250
13+ $23.1692 $301.1996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess